Catalog Object Cloud
TP-Link

TP-Link Archer NX600 5G AX3600 Wireless Dual-Band 2.5 Gig Router

Product code:
ARCHER NX600
Brand:
TP-Link
Product family:
Archer
Product name:
Archer NX600 5G AX3600 Wireless Dual-Band 2.5 Gig Router
GTIN (EAN/UPC):
8885020624878, 8885021371610
Bullet Points TP-Link Archer NX600 5G AX3600 Wireless Dual-Band 2.5 Gig Router:
  • Boost Your 5G Speed - Take advantage of your advanced 5G network with download speeds up to 4.67 Gbps. Share your 5G network with multiple Wi-Fi devices and enjoy uninterrupted Ultra HD movies, blazingly fast file downloads, and smooth video chats and video conferences
  • AX3600 Dual-Band Wi-Fi 6 Speed - 2402 Mbps (5 GHz) + 1148 Mbps (2.4 GHz)
  • Plug & Play - Enjoy 5G network right after inserting a SIM card
  • EasyMesh-Compatible - Co-work with EasyMesh products, to provide a more flexible and cost-effective Mesh network with a single Wi-Fi name for seamless whole-home coverage
  • Gigabit WAN/LAN Port - The gigabit WAN/LAN port enables NX200 to work as a traditional wireless router which is compatible with cable, fiber, and DSL modems
Long product name TP-Link Archer NX600 5G AX3600 Wireless Dual-Band 2.5 Gig Router:
Archer NX600 5G AX3600 Wireless Dual-Band 2.5 Gig Router
TP-Link Archer NX600 5G AX3600 Wireless Dual-Band 2.5 Gig Router:
Enjoy 5G Speed Sharing Everywhere
5G AX3600 Wireless Dual-Band Gigabit Router

Superior 5G – A Revolutionary Experience
Take advantage of your advanced 5G network with download speeds up to 4.67 Gbps. Share your 5G network with multiple Wi-Fi devices and enjoy uninterrupted Ultra HD movies, blazingly fast file downloads, and smooth video chats and video conferences. At the same time, NX600 is backward compatible with 4G mode.

Share 5G Speed with Reliable Wi-Fi
Thanks to cutting-edge 5G tech, NX600 boosts up to 4.67 Gbps download speeds fulfills your devices’ needs. Armed with WiFi 6 technology, NX600 is designed to deliver a huge boost in coverage, speed, and total capacity. Get on the latest mesh WiFi to enjoy the future network that loads faster and connects more.

Plug and Play, Enjoy 5G Network Everywhere

Simple, just one SIM card
Traditional broadband or cable installation is expensive and time-consuming for your vacation home, farm, or suburban warehouse. Long contract periods also create headaches for short-rentals, pop-up venues, and temporary shops to access the internet. Archer NX600 ensures a comfortable and no-block network installation. Plug in your SIM card and enjoy high-speed internet!

Flexibly Create Whole Home Mesh WiFi
If you have any dead zones at home, just add another Easymesh-Compatible router/range extender to further form your whole home multi-gigabit mesh WiFi. No more searching for a stable connection.

WiFi Dead Zone Killer
Eliminate weak signal areas with WiFi coverage for the whole house

Smart Roaming
Uninterrupted streaming when moving around your home

One WiFi Name
No more switching WiFi network names

Available WAN Connection Backup
A 2.5 Gbps port and 2 Gigabit ports enable NX600 to take full advantage of your broadband speed. As a traditional router, NX600 is compatible with cable, fiber, and DSL modems. When it's set as a wireless router, its 5G/LTE connection works as a backup to provide a sustained and reliable internet connection for you. Furthermore, two external antenna ports allow external antenna access which can receive 5G/4G signals more effectively, resulting in improved 5G/4G performance.

Easy Setup and Use
Set up the Archer NX600 in minutes thanks to its intuitive web interface and the powerful Tether app. Manage network settings, including Parental Controls and Access Control, from any Android or iOS device. Tether also provides Automatic Firmware Updates to always give your network the latest performance and security.