Catalog Object Cloud
Epson

Epson 102 EcoTank 4-colour Multipack

Product code:
C13T03R640
Brand:
Epson
Product name:
102 EcoTank 4-colour Multipack
GTIN (EAN/UPC):
8715946684895
Bullet Points Epson 102 EcoTank 4-colour Multipack:
  • Ultra-low-cost printing: Save up to 90% on printing costs* with Epson ink bottles
  • High quality prints at an ultra-low cost: The combination of dye colours and pigment black inks means you can enjoy crisp, clear text and vivid colours.
  • Up to 72 cartridges worth of ink in one set of bottles*: Print up to 7,500 pages in black and 6,000 in colour* from just one set of inks
  • Optimised for Epson printers: Enjoy hassle-free and reliable printing with Epson's genuine inks. Guaranteed to produce the best results with your EcoTank.
  • Specially engineered mess-free bottles: The key-lock bottles are designed so you'll always fill the tanks with the right colour.
Long product name Epson 102 EcoTank 4-colour Multipack:
102 EcoTank 4-colour Multipack
Epson 102 EcoTank 4-colour Multipack:
Epson 102 ink series
Discover our 102 ink series - it's hassle-free, ultra-low-cost and mess-free. With both pigments and dye, this four-colour ink is great at producing high-quality documents. From one set of ink, you can produce thousands of pages without having to change a cartridge. It’s affordable too - when you purchase an EcoTank printer you can save up to 90% on ink costs on average².

Print like a pro
Printing high-quality documents is easy with this reliable four-colour ink, featuring both pigment black and dye colour inks, it produces prints with crisp, clear text and vivid colours.

Slash ink costs
Looking for an ultra-low-cost printing solution? From the first set of ink included with the printer, you could save 90% on ink costs on average{s2. It's not only affordable, it's impressive how many pages just one set can produce - up to 7,500 pages in black and 6,000 in colour{s1.

Specially engineered for ease of use
Epson's ink bottles are easier to use than ever before with the next generation design. The re-engineered bottles provide mess-free refills, and only allow the correct colour to be inserted into the corresponding tank.

The genuine article
Enjoy hassle-free and reliable printing with Epson's genuine inks. We invest in extensive research, high-tech manufacturing facilities and put our products through rigorous tests, to deliver the best quality product to you.
Disclaimer Epson 102 EcoTank 4-colour Multipack $C13T03R640:
Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC 24712 based on the replacement ink bottles. Quoted yields are NOT based on ISO/IEC 24711. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head's nozzles, therefore the yield of the initial bundled set can be lower.
2. Average number of cartridges required /savings achieved printing the same number of pages using the ink bottles included within the EcoTank range, excluding hardware price. Comparison made on the average of the A4 EcoTank range versus the average of the top 10 best-selling models in Western Europe, in the period January 2017– December 2017, as tracked by GfK. Printing costs calculated on the proportion of Standard and XL cartridges as tracked by GfK for the same reference period for the Western European market, using average retail prices. Ink cartridge yields as communicated by the manufacturer’s websites.