Equip 3-Outlet German Power Distribution Unit, 10"
Product code:
333299
Brand:
Equip
Product name:
3-Outlet German Power Distribution Unit, 10"
GTIN (EAN/UPC):
4015867175491
Bullet Points Equip 3-Outlet German Power Distribution Unit, 10":
- 1U Horizontal installation
- 3 x DIN49440 (German)
- Maximum power: 3500W
- Current rating: 16A
- Rating: 220-240V 50/60Hz
- Cable Length: 1.5m
- Material: Plastic Shell
Long product name Equip 3-Outlet German Power Distribution Unit, 10":
3 x DIN49440, 250 VAC, 50/60 Hz, 1U, 400 g
Equip 3-Outlet German Power Distribution Unit, 10":
The equip® Power Distribution Unit is a sturdily-built product designed to distribute clear and crisp electricity. The product is thoroughly tested to ensure the functionality and reliability. Attached with an 1.5m cable, easy-to-install mechanical design, this is the ideal choice for the 10" cabinet system installation.