Catalog Object Cloud
AISENS

AISENS A148-0511 HDMI cable 20 m HDMI Type A (Standard) HDMI Type D (Micro) Black

Product code:
A148-0511
Brand:
AISENS
Product name:
A148-0511
GTIN (EAN/UPC):
8436574705799
Bullet Points AISENS A148-0511 HDMI cable 20 m HDMI Type A (Standard) HDMI Type D (Micro) Black:
  • It allows you to easily pass the cable through a tube and/or limited space thanks to the small size of the type D connector. Includes type D female to type A male adapter in case you need a type A connection at both ends.
  • Made from a blend of fiber optic and copper wire, this active cable is less sensitive to EMI interference, delivering a clear and reliable audio/video signal, even in environments such as data centers, hospitals, etc.
  • High quality 24K gold shielded connectors. Multiple shielding for maximum reduction of possible interference. Manufactured with high quality copper conductors (OFC-Oxygen Free Copper- 99.99%) that guarantees maximum transmission quality.
  • Backwards compatible with previous HDMI specifications and works with all your existing HDMI devices.
  • Bandwidth up to 18 Gbps.
  • Supports RGB 4:4:4 HDCP 2.2
  • Supports video resolutions up to 4Kx2K@60Hz (3840X2160p) and 48 bit/px color depth.
  • Compatible with HDR10 (“High Dynamic Range”), offering higher contrast ratios and more vivid colors.
  • Enables 3D over HDMI when connected to HDMI devices.
  • Supports audio return channel functionality.
  • RoHS regulations and 100% tested
Long product name AISENS A148-0511 HDMI cable 20 m HDMI Type A (Standard) HDMI Type D (Micro) Black:
HDMI Cable V2.0 AOC (Active Optical Cable) Detachable Premium High Speed ​​/ HEC 4K@60Hz 4:4:4 18Gbps, A/MD/A/M, Black, 20 Meters