Catalog Object Cloud
AISENS

AISENS ECO floor stand with wheels, DVD tray for Monitor/TV 150Kg from 37-100, Black

Product code:
FT100E-231
Brand:
AISENS
Product name:
ECO floor stand with wheels, DVD tray for Monitor/TV 150Kg from 37-100, Black
GTIN (EAN/UPC):
8435739901014
Bullet Points AISENS ECO floor stand with wheels, DVD tray for Monitor/TV 150Kg from 37-100, Black:
  • This stand with brake wheels is a type of mobile stand that allows you to easily move a TV or screen from one place to another, with the added advantage of having brakes on the wheels to ensure that the device remains stable in place once placed . This is especially useful in work or entertainment environments where additional flexibility is needed to accommodate different room configurations
  • Maximum VESA: 800x600mm (Compatible with VESA 300x200, 200x200, 400x200, 300x300, 400x300, 400x400, 600x400, 800x400, 800x600mm)
  • Maximum load: 150kg
  • Maximum stand height: 1785mm
  • Adjustment range for TV stand height: 1085 / 1215 / 1345 / 1410 / 1475mm
  • DVD tray size: 490 x 625mm
  • Stand base size: 570 x 1050mm
Long product name AISENS ECO floor stand with wheels, DVD tray for Monitor/TV 150Kg from 37-100, Black:
ECO floor stand with wheels, DVD tray for Monitor/TV 150Kg from 37-100, Black
AISENS ECO floor stand with wheels, DVD tray for Monitor/TV 150Kg from 37-100, Black:
AISENS® – Eco floor stand with wheels, DVD tray for 37”-100” monitor/TV
Manufactured with high resistance steel and painted with electrostatic paint for a perfect finish.
Compatible with most Samsung TV models thanks to the special accessories included in the mounting kit.