Catalog Object Cloud
Beko

Beko bPRO 500 BM3WFU47411B washing machine Front-load 7 kg 1400 RPM White

Product code:
BM3WFU47411B
Brand:
Beko
Product family:
bPRO 500
Product name:
BM3WFU47411B
GTIN (EAN/UPC):
8690842667282
The repairability index consists of a score out of ten intended to be displayed at the time of purchase to inform consumers of the categories of electrical and electronic products. This score is obtained by dividing an overall score of one hundred points by ten according to five criteria, each scored out of twenty and of equal weight, making it possible to assess the repairability of the products concerned.
A means that the product is best rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Beko bPRO 500 BM3WFU47411B washing machine Front-load 7 kg 1400 RPM White:
  • Freestanding Front-load 7 kg 1400 RPM White
  • Built-in display LED
  • Cotton, Delicate/silk, Mix, Quick, Quick 14min, Rinse, Spin/drain, Steam, Synthetics
  • Overflow protection
  • Delayed start timer Remaining time indication Child lock
  • Spin-drying class: B
  • B 76 dB
  • A 44 kWh 43 L