Catalog Object Cloud
XPG

XPG INVADER X BTF MID-TOWER-CASE White

Product code:
75261590
Brand:
XPG
Product name:
INVADER X BTF MID-TOWER-CASE White
GTIN (EAN/UPC):
4711085947710, 0842243033397, 842243033397
Bullet Points XPG INVADER X BTF MID-TOWER-CASE White:
  • Midi Tower PC
  • ATX, micro ATX, Mini-ATX
  • Supported HDD sizes: 3.5" SSD form factor: 2.5"
  • Number of 3.5" bays: 3
  • Side window
  • SPCC, Tempered glass
  • White
Warranty:
2 years
Long product name XPG INVADER X BTF MID-TOWER-CASE White:
Mid-Tower, ATX / Micro-ATX / Mini-ITX, USB 3.2 Type C, 2x USB 3.2 Type A, 8.95kg, Tempered glass / SPCC, White
XPG INVADER X BTF MID-TOWER-CASE White:
INVADER X BTF
BUILT FOR THE FUTURE

XPG's newest ocean-view chassis boasts compatibility with the latest ATX reverse-connector motherboards, providing the ultimate platform to showcase your clean cable management. Equipped with four pre-installed reverse fans and one standard fan, it ensures optimal airflow performance while maintaining a sleek aesthetic from every angle.

Reverse-Connector Motherboard Compatibility
Imagine effortless cable management! XPG INVADER X BTF supports both standard and the innovative new reverse-connector motherboards. Say goodbye to cable clutter and hello to a more organized interior. Cables can now be efficiently managed behind the motherboard tray, resulting in stunning builds with a tidy aesthetic from every angle.

Support Up to 10 Fans
XPG INVADER X BTF conquers heat with its spacious interior, able to accommodate up to 10 fans for xtreme cooling performance.

Easy Cable Management
XPG INVADER X BTF's built-in back cable straps make cable management a breeze. Also, enjoy a 36mm deep cable management space for reduced clutter and easy cable routing.

Removable Drive Bracket
The XPG INVADER X BTF features a removable drive bracket for mounting up to three 3.5” or 2.5” HDD/SSD storage devices.

Enhanced Cooling For Better Performance
Four pre-installed 120mm reverse blade fans, optimized for air intake from the side and bottom, deliver exceptional airflow for the entire system. With room for up to a 360mm radiator on the top, this case offers exceptional cooling performance for heavy-duty gaming and overclocking.

Future-Proof Compatibility
XPG INVADER X BTF boasts exceptional versatility when it comes to motherboard and component selection. It caters to a wide range of motherboard sizes, supporting ATX, Micro-ATX, and even the compact Mini-ITX form factors. Additionally, the case accommodates graphics cards up to 400mm in length, providing ample room for even the most powerful GPUs. Moreover, XPG INVADER X BTF offers ample space for power supplies measuring up to 240mm long.