D-Link Wireless Day & Night Network Camera + 3G Mobile Video 704 x 576 pixels
Product code:
DCS-3430
Brand:
D-Link
Product name:
Wireless Day & Night Network Camera + 3G Mobile Video
Bullet Points D-Link Wireless Day & Night Network Camera + 3G Mobile Video 704 x 576 pixels:
- CMOS 25.4 / 4 mm (1 / 4") 704 x 576 pixels
- Wi-Fi
- Night vision
- 577.8 g
Long product name D-Link Wireless Day & Night Network Camera + 3G Mobile Video 704 x 576 pixels:
Wireless Day & Night Network Camera + 3G Mobile Video
D-Link Wireless Day & Night Network Camera + 3G Mobile Video 704 x 576 pixels:
FULL-FEATURED WIRELESS SURVEILLANCE CAMERA
D-Link DCS-3430 is a versatile day and night wireless network camera, ideal for small-to-medium business applications and remote monitoring capabilities over the Internet. The camera employs a superior CMOS sensor with low lux sensitivity to deliver a truly superior image quality under varied lighting conditions. The DCS-3430 is equipped with 2 digital input ports for sensors or alarms, 1 digital output port for an alarm, 1 power output port for an LED illuminator and a BNC connector which
provides both analog and digital interface video transmissions. An RS-485 port is also included for external pan/tilt devices. Additionally, the 12V interface provides power for an optional LED illuminator. A built-in Infrared Cut Removable (ICR) filter in the DCS-3430 allows the camera to capture images in both good light and low light conditions by switching the infrared cut filter. Additional items such as an auto iris lens, IR LED lens or a night vision illuminator can be added to the DCS-3430. The DCS-3430 can be placed anywhere on the network either through a wired Ethernet or wireless 802.11 b/g/n connection. You can also instantly take snapshots while remotely viewing the video feeds from a Web browser.
VIEW LIVE VIDEO FROM A 3G MOBILE PHONE
A live feed from the camera can be accessed on a 3G mobile network by using a compatible mobile phone or PDA with a 3G video player. Anywhere within the 3GPP service area, users have a flexible and convenient way to remotely monitor a home or office in real time.
REMOVABLE IR CUT FILTER FOR CONTINOUS MONITORING
The IR Cut Filter can be manually applied via web GUI, or set to automatically adjust based on lighting conditions. This feature enables the camera to capture crisp color images during the daytime, and grayscale images in low-light.
TRIPLE CODEC & MULTIPLE PROFILES
To maximize bandwidth efficiency and improve image quality, DCS-3430 provides real-time video compression in MJPEG, MPEG-4 and H.264 formats. Furthermore, the DCS-3430 supports 4 separate profiles simultaneously and is capable of recording in MJPEG, MPEG-4 and H.264 compression with D1/CIF/QCIF resolution for a smooth performance. This kind of versatility enables the use of a wide variety of security applications, whether it’s keeping an eye on your home during lunch through
a 3G enabled PDA, managing an organized directory of recorded video files on a network attached storage (NAS) device/SD card, or fine-tuning a security system in real-time over the local network.
24-HOUR SURVEILLANCE
A CMOS sensor with low lux sensitivity produces high-quality images under varied lighting conditions.
TRIPLE CODEC & MULTIPLE PROFILES
Optimized image quality and bandwidth efficiency with separate profiles for web viewing, 3G mobile
viewing, and recording.
WIRELESS CONNECTIVITY
Can be accessed anytime, anywhere over a wireless 802.11b/g/n network.
D-Link DCS-3430 is a versatile day and night wireless network camera, ideal for small-to-medium business applications and remote monitoring capabilities over the Internet. The camera employs a superior CMOS sensor with low lux sensitivity to deliver a truly superior image quality under varied lighting conditions. The DCS-3430 is equipped with 2 digital input ports for sensors or alarms, 1 digital output port for an alarm, 1 power output port for an LED illuminator and a BNC connector which
provides both analog and digital interface video transmissions. An RS-485 port is also included for external pan/tilt devices. Additionally, the 12V interface provides power for an optional LED illuminator. A built-in Infrared Cut Removable (ICR) filter in the DCS-3430 allows the camera to capture images in both good light and low light conditions by switching the infrared cut filter. Additional items such as an auto iris lens, IR LED lens or a night vision illuminator can be added to the DCS-3430. The DCS-3430 can be placed anywhere on the network either through a wired Ethernet or wireless 802.11 b/g/n connection. You can also instantly take snapshots while remotely viewing the video feeds from a Web browser.
VIEW LIVE VIDEO FROM A 3G MOBILE PHONE
A live feed from the camera can be accessed on a 3G mobile network by using a compatible mobile phone or PDA with a 3G video player. Anywhere within the 3GPP service area, users have a flexible and convenient way to remotely monitor a home or office in real time.
REMOVABLE IR CUT FILTER FOR CONTINOUS MONITORING
The IR Cut Filter can be manually applied via web GUI, or set to automatically adjust based on lighting conditions. This feature enables the camera to capture crisp color images during the daytime, and grayscale images in low-light.
TRIPLE CODEC & MULTIPLE PROFILES
To maximize bandwidth efficiency and improve image quality, DCS-3430 provides real-time video compression in MJPEG, MPEG-4 and H.264 formats. Furthermore, the DCS-3430 supports 4 separate profiles simultaneously and is capable of recording in MJPEG, MPEG-4 and H.264 compression with D1/CIF/QCIF resolution for a smooth performance. This kind of versatility enables the use of a wide variety of security applications, whether it’s keeping an eye on your home during lunch through
a 3G enabled PDA, managing an organized directory of recorded video files on a network attached storage (NAS) device/SD card, or fine-tuning a security system in real-time over the local network.
24-HOUR SURVEILLANCE
A CMOS sensor with low lux sensitivity produces high-quality images under varied lighting conditions.
TRIPLE CODEC & MULTIPLE PROFILES
Optimized image quality and bandwidth efficiency with separate profiles for web viewing, 3G mobile
viewing, and recording.
WIRELESS CONNECTIVITY
Can be accessed anytime, anywhere over a wireless 802.11b/g/n network.