Mars Gaming MF-4A Computer case Fan 12 cm White 4 pc(s)
Product code:
MF4AW
Brand:
Mars Gaming
Product name:
MF-4A
GTIN (EAN/UPC):
8435693114147
Bullet Points Mars Gaming MF-4A Computer case Fan 12 cm White 4 pc(s):
- 4x silent 120mm FDB fans
- 360º ARGB lighting without external frame
- Full compatibility with ARGB systems
- Dual ARGB connector (male + female)
Warranty:
3 year warranty
Long product name Mars Gaming MF-4A Computer case Fan 12 cm White 4 pc(s):
Kit of 4 ARGB fans, 120mm, 14dB(A), 39CFM, 1000RPM, White
Mars Gaming MF-4A Computer case Fan 12 cm White 4 pc(s):
Illuminate, cool and highlight your setup like never before with the MF-4A kit. Four 120mm fans with spectacular 360º frameless lighting, designed to take your PC's style and performance to the max. With customizable ARGB Rainbow technology, full compatibility with ARGB motherboards and controllers, and ultra-quiet FDB operation. Available in white and black versions to match any style.
360º FRAMELESS LIGHTING
Turn your tower into a real show with the MF-4A fans. Its frameless design offers 360-degree surround illumination, enhancing every detail of your setup.
ARGB RAINBOW: COLOR IN MOTION
The 4 ARGB fans include automatic Rainbow effects that flood your setup with color. Want more control? Connect them to your motherboard or ARGB controller and create fully customized effects. Your PC, your rules.
FULL ARGB COMPATIBILITY
With 3pin 5V ARGB connector, the MF-4A kit is compatible with ARGB solutions such as Asus Aura Sync, Mystic Light Sync or RGB Fusion. Synchronize lights, create dynamic effects with the rest of your components and achieve total visual harmony.
FDB TECHNOLOGY: QUIET PERFORMANCE
Equipped with Fluid Dynamic Bearings and anti-vibration pads, MF-4A fans run extremely smoothly and generate almost no noise, even at maximum performance. Efficient cooling without sacrificing silence.
FAST, TANGLE-FREE INSTALLATION
Thanks to the dual ARGB male + female connector, installation and cable management is easier and tidier than ever. Connect your fans and keep your setup clean, organized and ready to shine.
360º FRAMELESS LIGHTING
Turn your tower into a real show with the MF-4A fans. Its frameless design offers 360-degree surround illumination, enhancing every detail of your setup.
ARGB RAINBOW: COLOR IN MOTION
The 4 ARGB fans include automatic Rainbow effects that flood your setup with color. Want more control? Connect them to your motherboard or ARGB controller and create fully customized effects. Your PC, your rules.
FULL ARGB COMPATIBILITY
With 3pin 5V ARGB connector, the MF-4A kit is compatible with ARGB solutions such as Asus Aura Sync, Mystic Light Sync or RGB Fusion. Synchronize lights, create dynamic effects with the rest of your components and achieve total visual harmony.
FDB TECHNOLOGY: QUIET PERFORMANCE
Equipped with Fluid Dynamic Bearings and anti-vibration pads, MF-4A fans run extremely smoothly and generate almost no noise, even at maximum performance. Efficient cooling without sacrificing silence.
FAST, TANGLE-FREE INSTALLATION
Thanks to the dual ARGB male + female connector, installation and cable management is easier and tidier than ever. Connect your fans and keep your setup clean, organized and ready to shine.