Catalog Object Cloud
ASUS

ASUS Vivobook 18 M1807GA-S8004W AMD Ryzen™ AI 7 445 Laptop 45.7 cm (18") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Dutch Blue

Product code:
90NB17Y1-M00300
Brand:
ASUS
Product family:
Vivobook
Product series:
18
Product name:
M1807GA-S8004W
GTIN (EAN/UPC):
4711636354707, 0199291354708, 199291354708
The repairability index consists of a score out of ten intended to be displayed at the time of purchase to inform consumers of the categories of electrical and electronic products. This score is obtained by dividing an overall score of one hundred points by ten according to five criteria, each scored out of twenty and of equal weight, making it possible to assess the repairability of the products concerned.
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points ASUS Vivobook 18 M1807GA-S8004W AMD Ryzen™ AI 7 445 Laptop 45.7 cm (18") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Dutch Blue:
  • Windows 11 Home
  • AMD Ryzen™ processor
  • 5600MHz DDR5 memory and PCIe® 4.0 SSD storage
  • 18.0” WUXGA (1920 x 1200) 144 Hz IPS display with 90% screen-to-body ratio for expansive and vivid view
  • Enlarged touchpad with Smart Gesture and ErgoSense keyboard, offering a more extensive workspace and enhanced functionality
  • Stay connected with a full set of I/O ports, including 2x USB 3.2 Gen1 Type-C® (PD+DP), 2x USB 3.2 Gen1 Type-A, 1 HDMI®, 1 Audio combo jack
Long product name ASUS Vivobook 18 M1807GA-S8004W AMD Ryzen™ AI 7 445 Laptop 45.7 cm (18") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Dutch Blue:
AMD Ryzen AI 7 445 (2GHz), 32GB DDR5-SDRAM, 1000GB SSD, 45.7 cm (18") WUXGA 1920 x 1200 IPS-Level, AMD Radeon 840M, WLAN, Webcam, Windows 11 Home 64-bit
ASUS Vivobook 18 M1807GA-S8004W AMD Ryzen™ AI 7 445 Laptop 45.7 cm (18") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Dutch Blue:
More Intelligent, More Productive, More Secure
The ASUS Vivobook 18 is your ultimate tool for tackling any task with ease. Equipped with a powerful AMD Ryzen™ processor and blazing-fast Wi-Fi 6. With up to 32 GB of RAM and a up to spacious 1 TB SSD, you’ll enjoy lightning-fast performance and ample storage for everything you need.
Experience a significant upgrade in performance with increased CPU wattage, now up to 35W. Enhanced heat pipe technology and a taller fan design improve airflow, ensuring cooler and more stable operation under heavy loads.

- Military Grade Certification
- Full-day Battery Life & Fast Charging
- AI-Ready Security / Smart Security