Catalog Object Cloud
Viewsonic

Viewsonic VA VA2215-H computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LCD Black

Product code:
VA2215-H
Brand:
Viewsonic
Product family:
VA
Product name:
VA2215-H
GTIN (EAN/UPC):
0766907100105, 766907100105, 0766907014150, 766907014150
F means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Viewsonic VA VA2215-H computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LCD Black:
  • Eyecare technology for comfortable viewing
  • Eco-mode for low energy consumption
  • ViewMode color rendering options
  • 75Hz FreeSync to eliminate screen tearing and reduce stuttering
  • HDMI and VGA inputs for connectivity
Long product name Viewsonic VA VA2215-H computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LCD Black:
22” Full HD Monitor, 1920 x 1080, LED, VGA, HDMI, 75 Hz, 492 x 282 x 38 mm, 2.4 kg
Viewsonic VA VA2215-H computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD LCD Black:
OVERVIEW
The ViewSonic VA2215-H is a 22” Full HD monitor with HDMI and VGA input for business or home usage. Delivering a stunning image quality with low power consumption, this monitor provides six ViewMode presets that deliver optimized screen performance based on your needs. FreeSync means no tearing or stuttering even when gaming. The eye care technology that comes standard with all VA monitors helps to eliminate eyestrain from extended viewing periods. A VESA-compatible mount makes this monitor is easy to setup on the wall or with a wide range of industry-standard mounts.

SuperClear® Technology for Clarity from Any Angle
Improve group collaboration with high contrast ratio, consistent brightness, and unwavering image quality from every angle with SuperClear® VA panel technology.

Full HD 1080p
Full HD 1920x1080 resolution creates unbelievably clear pixel-by-pixel image performance. Experience amazing clarity and detail while working, gaming, or enjoying the latest entertainment.

AMD FreeSync™ Delivers Smooth, Continuous Visuals
With AMD FreeSync™ technology, it eliminates screen tearing and choppy frame rates to provide seamless, flawlessly smooth visuals in every scene.

Comfortable Viewing
Flicker-Free technology and a Blue Light Filter help to eliminate eye strain from extended viewing periods.

Color Rendering Options
ViewSonic’sViewMode feature offers “Game”, “Movie”, “Web”, “Text”, and “Mono” presets. These presets enhance gamma curve, color temperature, contrast, and brightness to deliver an optimized viewing experience for different uses.

Low Energy Consumption
Designed for energy efficiency in mind, ViewSonic’s Eco Mode results in a smaller carbon footprint and reduced office overhead costs.