Rexel Momentum Extra P420+ Jam Free Cross Cut Paper Shredder P4
Product code:
2021420XEU
Brand:
Rexel
Product name:
Momentum Extra P420+ Jam Free Cross Cut Paper Shredder P4
GTIN (EAN/UPC):
5028252625579
Bullet Points Rexel Momentum Extra P420+ Jam Free Cross Cut Paper Shredder P4:
- Shreds up to 20x A4 sheets (80 gsm) at once.
- P-4 cross cut (4x35mm)
- Jam-free active sensing technology measures the number of sheets being fed in real-time to stop paper jams and misfeeds; indicated by a red LED on the control panel.
- This paper shredder will not operate until the number of sheets is reduced below or at the maximum sheet capacity.
- 30L capacity pull out bin for easy emptying.
- 240 minutes continuous run time with fan cooling. ECO mode to save power when not in use.
- Touch control panel
- 55 dBA ultra-quiet noise level
- Infra red bin full sensor
- Manual reverse / forward feature
- 2 year warranty, 2 year cutter warranty
Long product name Rexel Momentum Extra P420+ Jam Free Cross Cut Paper Shredder P4:
Momentum Extra P420+ Jam Free Cross Cut Paper Shredder P4
Rexel Momentum Extra P420+ Jam Free Cross Cut Paper Shredder P4:
Rexel Momentum jam free paper shredders are ideal for destroying confidential documents in the office. The P420+ shredder machine shreds up to 20 sheets of A4 paper (80gsm) in one go through the manual feed slot into P-4 (4x35mm) cross cut pieces. Active sensing technology measures the number of sheets being fed in real-time to stop paper jams and misfeeds; indicated by a red LED on the control panel. This paper shredder will not operate until the number of sheets is reduced below or at the maximum sheet capacity. This cross cut shredder is designed for moderate to heavy use with its high sheet capacity, large 30L bin size and long run time of up to 4 hours. There's no need to remove staples and paper clips first.