CLUB3D DisplayPort™ 2-in-1 Bi-directional Switch 8K
Product code:
CSV-1009
Brand:
CLUB3D
Product name:
DisplayPort™ 2-in-1 Bi-directional Switch 8K
GTIN (EAN/UPC):
8719214473747, 0841615103973, 841615103973
Bullet Points CLUB3D DisplayPort™ 2-in-1 Bi-directional Switch 8K:
- Features:
- Support DP1.4 specification.Video resolution up to 7680x4320P at
- 60Hz
- Support HDR, DSC and HDCP pass-through
- The toggle button can quickly switch between 2 video sources or 2
- monitors,and the blue LED indicators on both sides indicate which
- port is chosen to work
- The longer/thinner the cable, the greater the risk of signal instability
- To ensure maximum performance, use our Club 3D® cables
- Power can be drawn from the connected device through the DP
- connector. If some devices are not compatible with the power supplied
- via the DP male port, it is possible to supply power to the switch via
- the Type-C® female port instead
Long product name CLUB3D DisplayPort™ 2-in-1 Bi-directional Switch 8K:
DisplayPort™ 2-in-1 Bi-directional Switch 8K
CLUB3D DisplayPort™ 2-in-1 Bi-directional Switch 8K:
Description:
• Double PC Setup Simplified: Instantly switch your monitor between
a work laptop and a home PC using one DisplayPort™ cable - no
unplugging or re-cabling required.
• Effortless Control: One-button switching with plug-and-play
operation ensures fast, reliable transitions between devices with no
drivers or software needed.
• Double PC Setup Simplified: Instantly switch your monitor between
a work laptop and a home PC using one DisplayPort™ cable - no
unplugging or re-cabling required.
• Effortless Control: One-button switching with plug-and-play
operation ensures fast, reliable transitions between devices with no
drivers or software needed.