Catalog Object Cloud
AISENS

AISENS USB-C Dock 8 in 1, USB-C A 1xHDMI, 1xVGA, 1xRJ45, 2xUSB-A, 2xUSB-C 5G, 1xUSB-C PD, Grey, 20cm

Product code:
ASUC-8P010-GR
Brand:
AISENS
Product name:
USB-C Dock 8 in 1, USB-C A 1xHDMI, 1xVGA, 1xRJ45, 2xUSB-A, 2xUSB-C 5G, 1xUSB-C PD, Grey, 20cm
GTIN (EAN/UPC):
8436574709407
Bullet Points AISENS USB-C Dock 8 in 1, USB-C A 1xHDMI, 1xVGA, 1xRJ45, 2xUSB-A, 2xUSB-C 5G, 1xUSB-C PD, Grey, 20cm:
  • It is excellent for connecting expansion accessories to computers with a USB-C interface
  • Turn your laptop into a powerful workstation wherever you are
  • Connect one display via HDMI port with resolution up to 3840x2160@60Hz and another display via VGA port with resolution up to 1080P. Power a laptop or tablet via the USB-C PD port at up to 100W. The Ethernet port allows you to reliably access a wired network. Connect your mouse, keyboard, external hard drive, etc., and power your smartphone, e-book reader, etc., using the USB-A and/or USB-C ports
  • Support for Windows MST and MacOS SST when HDMI and VGA displays are connected
  • You will never have to carry multiple single-function adapters again!
Long product name AISENS USB-C Dock 8 in 1, USB-C A 1xHDMI, 1xVGA, 1xRJ45, 2xUSB-A, 2xUSB-C 5G, 1xUSB-C PD, Grey, 20cm:
USB-C Dock 8 in 1, USB-C A 1xHDMI, 1xVGA, 1xRJ45, 2xUSB-A, 2xUSB-C 5G, 1xUSB-C PD, Grey, 20cm
AISENS USB-C Dock 8 in 1, USB-C A 1xHDMI, 1xVGA, 1xRJ45, 2xUSB-A, 2xUSB-C 5G, 1xUSB-C PD, Grey, 20cm:
AISENS® – USB-C converter to 1xHDMI, 1xVGA, 1xRJ45, 2xUSB-A, 2xUSB-C 5G, 1xUSB-C PD
This multi-function product incorporates an aluminum casing making it very light, very small in size, modern in design and easy to transport.