Catalog Object Cloud
AISENS

AISENS A146-0470 networking cable Red 1 m Cat7 S/FTP (S-STP) Round

Product code:
A146-0470
Brand:
AISENS
Product name:
A146-0470
GTIN (EAN/UPC):
8436574705218
Bullet Points AISENS A146-0470 networking cable Red 1 m Cat7 S/FTP (S-STP) Round:
  • This high quality Ethernet cable has been designed for 10/100/1000/1000/10000 Mbit (10 Gigabit/s) Ethernet networks, it is capable of transferring data at speeds of up to 10 Gbit/s, ten times faster than gigabit Ethernet. High transmission speed through a working frequency of up to 600 MHz.
  • Compatible with previous version (CAT6A, CAT6, CAT5e, CAT5, Cat3 etc.)
  • Complies with ANSI / TIA / EIA 568-B-1, ISO/IEC 11801:2002 Category 7/Class F. Resistance to the spread of flames according to IEC 60332-1-2.
  • OFC (Oxygen Free Copper) conductor, 99.9% purity with AWG26 diameter that guarantees data transfer
  • Halogen free (LSZH or LSOH or LS0H or LSFH), fire retardant and with low smoke emission according to IEC 60332-1.
  • Regulations: RoHS
Long product name AISENS A146-0470 networking cable Red 1 m Cat7 S/FTP (S-STP) Round:
RJ45 patch cord network cable LSZH Cat.7 600 MHz S/FTP PIMF AWG26, Red, 1.0M