Catalog Object Cloud
ASUS

ASUS RP-N12 100 Mbit/s

Product code:
90IG01X0-B03100
Brand:
ASUS
Product name:
RP-N12
GTIN (EAN/UPC):
4716659987475, 5054629993972, 4716659987468
Bullet Points ASUS RP-N12 100 Mbit/s:
  • 2.4 GHz
  • Maximum data transfer rate: 100 Mbit/s
  • IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
  • 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, WPS
  • Antennas quantity: 2
Long product name ASUS RP-N12 100 Mbit/s:
802.11 b/g/n, 300 Mbps, 2 dBi, 2.4 GHz, Fast Ethernet, 110g, Black
ASUS RP-N12 100 Mbit/s:
Wireless-N300 Range Extender / Access Point / Media Bridge
- External antenna enhances Wi-Fi signal coverage and boosts your Wi-Fi everywhere;
- Quick and secure setup via a press of the WPS button;
- Smart LED signal indicator helps you find the best location for optimum Wi-Fi performance;
- Roaming Assist helps you to get a stable connection everywhere in the home or office.

Fill Your Home with Wi-Fi
The RP-N12 wireless range extender has powerful external MIMO antennas that help to eliminate signal dead zones and improve the coverage of any existing wireless router. It works as a repeater, which means it can extend wireless networking to every corner of the home — even to those difficult, hard-to-reach spots. This ensures reliable high-speed internet coverage everywhere for devices such as notebooks, tablets, smartphones, game consoles and smart TVs.

One-press setup and worry-free connectivity
RP-N12 wireless range extender installation doesn’t require a CD or even a mouse and keyboard. Simply press the WPS button and setup is complete. Optimized performance is assured for a seamless and smooth internet experience. For advanced settings, you can connect RP-N12 to a PC via an Ethernet cable and access the web-based configuration menu directly, with no disc or app needed. You can even set it up wirelessly from a tablet or smartphone.

Find the best location for RP-N12 with the signal indicator
For best results, RP-N12 needs to be within range of a stable router signal, and should be placed between the router and the location where you need better wireless coverage. RP-N12 works best when it is receiving a strong wireless signal from the router — you can check this by using the signal strength indicator on the front panel.

3-in-1 range extender, access point and media bridge modes
RP-N12 has two more convenient modes to make it even more flexible. As well as a range extender, it can also work as a wireless access point (AP) or as a media bridge. In AP mode, it can be connected to any wired LAN — for example, a hotel’s internet connection — to create a personal Wi-Fi hotspot, allowing the internet connection to be accessed from laptops, phones or other Wi-Fi devices. In media bridge mode, it can be connected to any Ethernet-compatible device — such as a smart TV, multimedia player, game console or PC — to give it Wi-Fi capability. A great way to reduce cable mess!

Roaming Assist-always get the most stable connection
With our hassle-free Roaming Assist technology, you never have to switch connections manually between RP-N12 and your ASUS router as you move around the home. Once you enable this function, your device will connect automatically to the strongest Wi-Fi signal, whether it’s from the router or the range extender. This ensures that you always get the most reliable connection wherever you are in the house.