Catalog Object Cloud
CLUB3D

CLUB3D DisplayPort™ 2.1 Bi-Directional VESA DP80 Certified Cable 4K240Hz, 8K60Hz or 10K60Hz M/M 1.6m/5.25ft

Product code:
CAC-1092
Brand:
CLUB3D
Product name:
DisplayPort™ 2.1 Bi-Directional VESA DP80 Certified Cable 4K240Hz, 8K60Hz or 10K60Hz M/M 1.6m/5.25ft
GTIN (EAN/UPC):
8719214473204, 0841615103454, 841615103454
Bullet Points CLUB3D DisplayPort™ 2.1 Bi-Directional VESA DP80 Certified Cable 4K240Hz, 8K60Hz or 10K60Hz M/M 1.6m/5.25ft:
  • Specifications
  • Product Name: DisplayPort™ 2.1 Bi-Directional VESA DP80 Certified Cable 4K240Hz, 8K60Hz or 10K60Hz M/M 1.6m/5.25ft
  • Product Series: Cables
  • Product Code: CAC-1092
  • EAN-Code: 8719214473204
  • UPC-Code: 841615103454
  • Features:
  • Fully DisplayPort™ Version 2.1 Compliant, UHBR10/13.5/20 up till 80 Gbps
  • DP80 Compliant
  • Support for Display Stream Compression (DSC) 1.2
  • Support for Forward Error Correction
  • Support for up to 32 Inline Audio Channels
  • New DP2.1 spec connector
  • Downwards compatible to older DisplayPort™ standards
  • Support resolutions up to 4K240Hz, 8K60Hz or 10K60Hz
  • Fully Bidirectional
  • VESA Certified
  • Supported resolutions:
  • OS Support:
  • Works with Windows, Apple OS X, Chrome OS
  • Available Interfaces:
  • Input:
  • DisplayPort™ 2.1 Male(NEW DP80 connector)
  • Output:
  • In the box:
  • 1x CAC-1092 a DisplayPort™ 2.1 Bi-Directional VESA DP80 Certified Cable 4K240Hz, 8K60Hz or 10K60Hz M/M 1.6m/5.25ft
  • Other info:
  • Box size: 17.5 x 17.5 x 4.5cm / 6.89 x 6.89 x 1.77"
  • Total Cable length approx.: 1.6m/5.25ft
  • DisplayPort™ Male Connector dimensions: 3.62 x 1.2 x 0.63 cm / 1.43 x 0.47 x 0.25"
  • Cable Weight: 166 gr / 5.85 oz
  • Bio Degradable Bag size: 16 x 24 cm / 6.3 x 9.45"
  • Bio Degradable Bag Weight: 1 gr / 0.04 oz
  • Box Weight: 63 gr / 2.22 oz
  • Total Weight: 230 gr / 8.11 oz
  • Meets ROHS, FCC, and CE EMI requirements
  • Note:
  • Club 3D uses environmentally friendly packaging and is printed on recycled paper
  • Club 3D uses Bio-Degradable bags according to the EN/DIN 13432
Warranty:
2 years
Long product name CLUB3D DisplayPort™ 2.1 Bi-Directional VESA DP80 Certified Cable 4K240Hz, 8K60Hz or 10K60Hz M/M 1.6m/5.25ft:
DisplayPort™ 2.1 Bi-Directional VESA DP80 Certified Cable 4K120Hz, 8K60Hz or 10K60Hz M/M 1.6m/5.25ft
CLUB3D DisplayPort™ 2.1 Bi-Directional VESA DP80 Certified Cable 4K240Hz, 8K60Hz or 10K60Hz M/M 1.6m/5.25ft:


The Club 3D CAC-1092 DisplayPort™ 2.1 Cable enables the connection of your DisplayPort™ supported (Gaming) PC or Laptop to an (Ultra) High Resolution Monitor or other DisplayPort™ supported device. DisplayPort™ 2.1 UHBR10/13.5/20 up till 80 Gbps, also has support for Display Stream Compression 1.2 (DSC), Forward Error Correction, and extends the maximum number of inline audio channels to 32. It features locking DisplayPort™ connectors providing a secure, dependable connection, with NEW contact fingers special designed for these high speeds. Simply press the built-in one-touch latch button to unlock the connector. The soft UltraFlex jacket protects the cable from bends and deformation damage.