Nanocable HDMI V2.0, 1m HDMI cable HDMI Type A (Standard) Black
Product code:
10.15.3601
Brand:
Nanocable
Product name:
HDMI V2.0, 1m
GTIN (EAN/UPC):
8433281007666
Bullet Points Nanocable HDMI V2.0, 1m HDMI cable HDMI Type A (Standard) Black:
- High-quality gold-plated connectors. Multiple shielding for maximum interference reduction. Manufactured with high quality copper (OFC-Oxygen Free Copper- 99.99% purity) copper conductors ensuring the highest transmission quality.
- This cable is Premium Certified (Premium Cable Certification), this guarantees that it is an authentic HDMI 2.0 cable and maximum signal transmission between devices and therefore the best quality in audio and video.
- Retrocompatible with previous HDMI specifications and works with all your existing HDMI devices. Bandwidtup to 18Gbps.upports video resolutionup to 4Kx2K @ 60Hz (3840x2160p) and color depth 48 bit / px. HDR ("High Dynamic Range") compatible Higher Contrast and More Vivid Colors
- Compatible witup to 32 channels of uncompressed digital audio that offers flawless soundupports audio return channel functionality
- Allows 3D over HDMI when connected to HDMI devices.
- Length: 1.0 meters
- Color: Black
- RoHS
- Performance Test: 100% tested
Long product name Nanocable HDMI V2.0, 1m HDMI cable HDMI Type A (Standard) Black:
Premium high speed with ethernet HDMI V2.0 cable 4K@60Hz 18Gbps, A/M-A/M, black, 1.0m
Nanocable HDMI V2.0, 1m HDMI cable HDMI Type A (Standard) Black:
HDMI V2.0 premium high speed with Ethernet cable with type A male conector at both ends