LevelOne OSW-1031 network switch Unmanaged 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE) Black
Product code:
OSW-1031
Brand:
LevelOne
Product name:
OSW-1031
GTIN (EAN/UPC):
4015867236437
Bullet Points LevelOne OSW-1031 network switch Unmanaged 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE) Black:
- 8- Port 10/100/1000 Ethernet PoE + Gigabit SFP+ slots x 2
- 1000Mbps full-duplex, 10/100Mbps full/half-duplex, auto-negotiation, auto-MDI/MDIX
- IEEE 802.3af/at PoE compliant to simplify deployment and installation
- IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
- 6KV surge protection, 6KV contact / 8KV air ESD protection
- Weatherproof IP55-rated Box housing
- PoE Budget Max 115 W
- Included 4 x SC fiber tray
Long product name LevelOne OSW-1031 network switch Unmanaged 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE) Black:
OSW-1031,10-Port Gigabit Ethernet PoE Switch, 8 PoE Outputs 10/100/1000Mbps +2 uplink Gigabit SFP port, 115W PoE Power Budget
LevelOne OSW-1031 network switch Unmanaged 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE) Black:
The OSW-1031 is 8-Port Gigabit Ethernet Unmanaged PoE Switch, with 2 Gigabit RJ45 and 2 Gigabit SFP Uplink ports. also offers powerful DIP switch button configuration for PoE Auto-Check / VLAN mode features.
The OSW-1031 PoE-enabled switches features an IEEE 802.3af/at certified, better PoE functionality with 115W PoE power budget and usability. supports up to 8 ports at 15.4/30W. Giving you flexibility in power allocation for a variety of powered devices enabling you to scale your operations to meet business growth, operational cost savings, and ease of management.
The OSW-1031 switch is designed to withstand outdoor or harsh environments, and can be mounted on a wall, pole, or cabinet to fit your space and layout. Whether you need to connect your devices in a garden, pool, or patio area, this switch will provide you with reliable and efficient data transmission. Don't miss this opportunity to upgrade your network with this powerful and versatile switch.
The OSW-1031 PoE-enabled switches features an IEEE 802.3af/at certified, better PoE functionality with 115W PoE power budget and usability. supports up to 8 ports at 15.4/30W. Giving you flexibility in power allocation for a variety of powered devices enabling you to scale your operations to meet business growth, operational cost savings, and ease of management.
The OSW-1031 switch is designed to withstand outdoor or harsh environments, and can be mounted on a wall, pole, or cabinet to fit your space and layout. Whether you need to connect your devices in a garden, pool, or patio area, this switch will provide you with reliable and efficient data transmission. Don't miss this opportunity to upgrade your network with this powerful and versatile switch.