Conceptronic DONN15G laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey
Product code:
DONN15G
Brand:
Conceptronic
Product name:
DONN15G
GTIN (EAN/UPC):
4015867229132
Bullet Points Conceptronic DONN15G laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
- 12-in-1 USB-C to HDMI/VGA/USB-C PD/USB-C data/USB 3.0/USB 2.0/SD/TF/GbE/AUX multiport adapter
- Triple display
- Supports HDMI resolution up to 4K 30Hz
- Supports VGA resolution up to 1080P 60Hz
- Supports VGA & HDMI simultaneously
- Supports USB Power Delivery (PD) up to 100W
- Provides a Gigabit Ethernet port with speeds up to 1000Mbps
- Built-in Wake-on-LAN feature to startup computers remotely
- Display modes : extended, mirror
- Supports MST mode (for Windows only)
- USB 3.2 Gen 1 SuperSpeed (5Gb/s)
- Multi-platform support: Windows, Mac OS, Chrome OS
- Simple Plug and Play installation
- Cable length: 25cm
Long product name Conceptronic DONN15G laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
12-in-1 USB 3.2 Gen 1 Docking Station, HDMI x 2, VGA, USB-C Data, USB-A 3.0 x 2, USB-A 2.0, SD, TF/MicroSD, Audio, GbE LAN, 100W USB PD
Conceptronic DONN15G laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
This 12-in-1 docking station makes it possible to expand your device’s USB Type-C capacity with HDMI/VGA/USB-C PD/USB-C data/USB 3.0/USB 2.0/SD/TF/GbE/AUX ports. The adapter provides an easy way to add HDTV, or equipment such as a monitor or projector to any USB-C device such as a smartphone, portable gaming console, MacBook, Chromebook Pixel or any similar late-model laptop with USB-C ports. The multiport video adapter lets you mirror or extend content on three additional monitors simultaneously (2 x HDMI, 1 x VGA), creating a triple-screen workstation.
Multi Stream Transport, or MST, is a means of connecting one or more monitors together via a single display port. This technology makes it possible to connect say, three monitors to a laptop, using a docking station. This works by combining multiple video signals into one single stream and then ‘unpacking;’ them again on the display side. MST works on any Windows® device that supports DP Alt Mode (DisplayPort Alternate Mode), using USB-C.
Perfect for home entertainment, office presentations and classroom teaching.
Multi Stream Transport, or MST, is a means of connecting one or more monitors together via a single display port. This technology makes it possible to connect say, three monitors to a laptop, using a docking station. This works by combining multiple video signals into one single stream and then ‘unpacking;’ them again on the display side. MST works on any Windows® device that supports DP Alt Mode (DisplayPort Alternate Mode), using USB-C.
Perfect for home entertainment, office presentations and classroom teaching.