AISENS Premium High Speed HDMI V2.0 Cable / Hec 4K@60Hz 18Gbps, A/MA/M, Black, 1.0m
Product code:
A120-0722
Brand:
AISENS
Product name:
Premium High Speed HDMI V2.0 Cable / Hec 4K@60Hz 18Gbps, A/MA/M, Black, 1.0m
GTIN (EAN/UPC):
8436574708936
Bullet Points AISENS Premium High Speed HDMI V2.0 Cable / Hec 4K@60Hz 18Gbps, A/MA/M, Black, 1.0m:
- Backwards compatible with previous HDMI specifications and works with all your existing HDMI devices
- Bandwidth up to 18Gbps
- Supports video resolutions up to 4Kx2K@60Hz (3840x2160p) and 48 bit/px color depth
- HDR (High Dynamic Range) compatible, which offers higher contrast ratios and more vivid colors
Long product name AISENS Premium High Speed HDMI V2.0 Cable / Hec 4K@60Hz 18Gbps, A/MA/M, Black, 1.0m:
Premium High Speed HDMI V2.0 Cable / Hec 4K@60Hz 18Gbps, A/MA/M, Black, 1.0m
AISENS Premium High Speed HDMI V2.0 Cable / Hec 4K@60Hz 18Gbps, A/MA/M, Black, 1.0m:
AISENS® – Premium high speed HDMI V2.0 cable with Ethernet with type A male connector on both ends
High quality 24K gold shielded connectors. Multiple shielding for the maximum reduction of possible interferences. Manufactured with high quality copper conductors (OFC-Oxygen Free Copper- 99.99% purity) that guarantees the highest transmission quality.
High quality 24K gold shielded connectors. Multiple shielding for the maximum reduction of possible interferences. Manufactured with high quality copper conductors (OFC-Oxygen Free Copper- 99.99% purity) that guarantees the highest transmission quality.