Catalog Object Cloud
ABYSM

ABYSM Danube Mura Pro Tower Black

Product code:
AB812113
Brand:
ABYSM
Product name:
Danube Mura Pro
GTIN (EAN/UPC):
6974560222551
Bullet Points ABYSM Danube Mura Pro Tower Black:
  • Tower PC
  • ATX, EATX, ITX, micro ATX
  • Supported HDD sizes: 2.5,3.5"
  • Number of 2.5" bays: 3 Number of 3.5" bays: 2
  • Anti-dust filter
  • ABS, Steel
  • Black
Warranty:
3 Years
Long product name ABYSM Danube Mura Pro Tower Black:
ATX, 3.5’’ x 2 / 2.5’’ x 3, USB 3.0, Type C 3.1, 475 x 215 x 488 mm, 7.7 Kg, Black
ABYSM Danube Mura Pro Tower Black:
If you work in a professional environment where you demand performance, reliability, and user experience, the DANUBE MURA PRO case will meet your expectations as a Workstation.
As a workstation, it delivers exceptional performance for 3D rendering or working with large databases. It has been designed to accommodate a complete setup and handle demanding applications.

ALL METAL

The DANUBE MURA PRO E-ATX case is a high-quality component that features a metal side panel providing excellent strength and durability. Its front panel is also made of metal, giving it a robust and elegant appearance.

SPACIOUS INTERIOR

The Abysm Gaming DANUBE MURA PRO gaming case is the perfect choice for the professional sector seeking a case compatible with E-ATX/ATX/Micro ATX/ITX motherboards and graphics cards up to 415 mm. Moreover, this case features a CPU cooling height of 164 mm to keep the system running at optimal temperatures.

ENOUGH FOR MULTIPLE USB DEVICES

The Abysm Gaming DANUBE MURA PRO gaming case is designed for the professional sector seeking high-quality and performance. This case comes equipped with two USB 3.0 ports and one Type-C 3.1 Gen 2 port on the top of the case, providing fast and convenient connectivity for your external devices.

The Type-C 3.1 Gen 2 port is particularly notable as it offers a data transfer speed of up to 10 Gbps, meaning you can transfer large files in a matter of seconds. Moreover, this port is compatible with USB-C devices, allowing for easy and straightforward connection.

PROTECTS INTERNAL COMPONENTS

The Abysm Gaming DANUBE MURA PRO case features a metal front panel that not only gives it a robust and elegant appearance but also provides access to a huge dust filter located beneath the panel. This filter protects the internal components of the case from dust and other debris, which can negatively impact cooling efficiency and reduce the lifespan of the components.