Catalog Object Cloud
Conceptronic

Conceptronic 2-Port 33W GaN USB PD Charger with 3-in-1 Charging Cable, USB-C x 1, USB-A x 1, QC 3.0, PPS

Product code:
ALTHEA16W
Brand:
Conceptronic
Product name:
2-Port 33W GaN USB PD Charger with 3-in-1 Charging Cable, USB-C x 1, USB-A x 1, QC 3.0, PPS
GTIN (EAN/UPC):
4015867236482
Bullet Points Conceptronic 2-Port 33W GaN USB PD Charger with 3-in-1 Charging Cable, USB-C x 1, USB-A x 1, QC 3.0, PPS:
  • High-Power GaN Technology: This charger utilizes advanced Gallium Nitride (GaN) technology, providing up to 33W of total power for faster and more efficient charging.
  • Versatile Port Selection: Equipped with 2 ports including 1 USB-C ports (with PD 3.0) and 1 USB-A ports (with QC 3.0), allowing simultaneous charging for multiple devices with varying power requirements.
  • Wide Compatibility: Supports a range of output options from 3.3V to 20.0V across its ports, ensuring compatibility with devices from smartphones to laptops.
  • Enhanced Safety Features: Built-in protections against overload, short circuiting, and overheating, ensuring the safety of both the charger and connected devices.
  • Efficiency and Fast Charging Technology: Incorporates USB Power Delivery (PD) 3.0 and Quick Charge (QC) 3.0 technologies for rapid charging, along with Programmable Power Supply (PPS) compliance to maximize charging efficiency and minimize heat generation.
  • Included USB Cable: Comes with a 1.5m 3.0A 3-in-1 cable for convenience and versatility.
Long product name Conceptronic 2-Port 33W GaN USB PD Charger with 3-in-1 Charging Cable, USB-C x 1, USB-A x 1, QC 3.0, PPS:
2-Port 33W GaN USB PD Charger with 3-in-1 Charging Cable, USB-C x 1, USB-A x 1, QC 3.0, PPS
Conceptronic 2-Port 33W GaN USB PD Charger with 3-in-1 Charging Cable, USB-C x 1, USB-A x 1, QC 3.0, PPS:

This charger leverages advanced Gallium Nitride (GaN) technology to provide up to 33W of total power, delivering faster and more efficient charging. It features a versatile port selection with 1 USB-C port supporting USB Power Delivery (PD) 3.0 and 1 USB-A port with Quick Charge (QC) 3.0, allowing for simultaneous charging of multiple devices with different power needs. The charger supports a wide range of output options from 3.3V to 20.0V, ensuring compatibility with a variety of devices, including smartphones and laptops. Enhanced safety is ensured with built-in protections against overload, short circuiting, and overheating. Additionally, it incorporates USB Power Delivery (PD) 3.0 and Quick Charge (QC) 3.0 technologies for rapid charging, along with Programmable Power Supply (PPS) compliance to maximize efficiency and minimize heat generation. For added convenience, the charger includes a 1.5m 3.0A 3-in-1 cable.