Catalog Object Cloud
iiyama

iiyama ProLite X2791HS-B1 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Product code:
X2791HS-B1
Brand:
iiyama
Product family:
ProLite
Product name:
X2791HS-B1
GTIN (EAN/UPC):
4948570127412
TCO Certified is the world’s most comprehensive sustainability certification for IT products, helping you make responsible product choices that drive the industry in a sustainable direction. Using TCO Certified also supports your organization’s efforts to reduce risk and take the next step in social and environmental responsibility.
C means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points iiyama ProLite X2791HS-B1 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
  • 68.6 cm (27") Black
  • Built-in speaker(s)
  • HDMI HDMI version: 1.4 DisplayPorts quantity: 1 DisplayPort version: 1.2
  • Screen shape: Flat
  • Maximum refresh rate: 120 Hz Response time (MPRT): 1 ms
  • 1920 x 1080 pixels Full HD Panel type: IPS
  • Energy efficiency class (SDR): C ErP, TCO CE, EAC, PSE, REACH, RoHS, TÜV mark, UKCA, VCCI, WEEE
Long product name iiyama ProLite X2791HS-B1 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
27’’ IPS monitor with 120Hz performance and eye comfort features
iiyama ProLite X2791HS-B1 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
The ProLite X2791HS features a 27'' Full HD display with a sleek 4-side slim bezel design, helping you create a clean and modern multi-monitor workspace. The IPS panel delivers sharp detail, vivid colours and consistent brightness from all angles. With a fast 120Hz refresh rate, visuals remain smooth and responsive, whether you're working on complex tasks or enjoying multimedia. Flicker-free technology and a blue light reducer enhance eye comfort, especially during extended use. Integrated speakers and a headphone socket support a clutter-free desk setup while providing convenient audio for calls. With EPEAT Silver registration, TCO Certified compliance and an Energy Label C rating, the X2791HS supports both efficient work and responsible energy use.