Catalog Object Cloud
TP-Link

TP-Link Gigabit WDM Media Converter

Product code:
TL-FC311A-20
Brand:
TP-Link
Product name:
Gigabit WDM Media Converter
GTIN (EAN/UPC):
6935364010584, 6935364072919, 0845973030933, 845973030933
Bullet Points TP-Link Gigabit WDM Media Converter:
  • 1× 10/100/1000Mbps Auto-Negotiation RJ45 port supports Auto-MDI/MDIX
  • Auto-negotiation of Half-Duplex/Full-Duplex transfer mode
  • Adopts WDM technology, transmitting and receiving data on one single fiber
  • Extends fiber distance up to 20 km
Warranty:
2 year
Long product name TP-Link Gigabit WDM Media Converter:
1× 10/100/1000 Mbps RJ45, 1× Gigabit SC Fiber Port, IEEE 802.3i, 802.3u, 802.3ab, 802.3z, 94.5×73.0×27.0 mm
TP-Link Gigabit WDM Media Converter:
What This Product Does
TL-FC311A-20 is a gigabit media converter, providing a gigabit RJ-45 port and a gigabit SC fiber port, which can convert between electrical and optical signals. And long-distance data transmission through optical fiber can be applied to commercial scenarios such as park security monitoring and wireless networking.

How This Product Works
TL-FC311A-20 adopts WDM (wavelength division multiplexing) technology, helping send and receive data at a distance of up to 20 km with only a single mode fiber, which saves half of the cable deployment cost for customers. TL-FC311A-20 transmits data at 1550 nm wavelength and receives data at 1310 nm wavelength on optical fiber. Therefore, the terminal device used in conjunction with the TL-FC311A-2 should send data at a wavelength of 1310 nm and receive data at a wavelength of 1550 nm. TP-Link another media converter TL-FC311B-20 is one of the products that can cooperate with TL-FC311A-20.

- Other Features
Besides, this media converter can be used as a standalone device (no rack required) or used with TP-Link's TL-FC1420 rack for auto MDI/MDI-X in TX port in which duplex mode is automatically negotiated.