Catalog Object Cloud
ASUS

ASUS TUF Gaming VG27AQL3A computer monitor 68.6 cm (27") 2560 x 1440 pixels Wide Quad HD LCD Black

Product code:
90LM09A0-B01370
Brand:
ASUS
Product family:
TUF Gaming
Product name:
VG27AQL3A
GTIN (EAN/UPC):
4711387154861
F means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points ASUS TUF Gaming VG27AQL3A computer monitor 68.6 cm (27") 2560 x 1440 pixels Wide Quad HD LCD Black:
  • 27-inch QHD(2560x1440) gaming monitor with 180Hz refresh rate designed for professional gamers and immersive gameplay
  • ASUS Extreme Low Motion Blur Sync (ELMB Sync) technology enables ELMB and variable-refresh-rate technologies to work simultaneously to eliminate ghosting and tearing for sharp gaming visuals with high frame rates
  • FreeSync Premium and G-Sync compatible delivers a seamless, tear-free gaming experience by enabling VRR (variable refresh rate) by default
  • High Dynamic Range (HDR) technology with DisplayHDR™ 400 compliance supports HDR-10 format to enhance bright and dark areas
Long product name ASUS TUF Gaming VG27AQL3A computer monitor 68.6 cm (27") 2560 x 1440 pixels Wide Quad HD LCD Black:
27" Fast IPS 2560 x 1440, 16.7M, 1 ms, 180Hz, DisplayPort, HDMI, 6.9 kg, 23W, 100-240V, 50/60Hz
ASUS TUF Gaming VG27AQL3A computer monitor 68.6 cm (27") 2560 x 1440 pixels Wide Quad HD LCD Black:
TUF Gaming VG27AQL3A Gaming Monitor – 27-inch, QHD(2560x1440), 180Hz, Fast IPS, ELMB Sync, 1ms (GTG), Freesync Premium™, G-Sync compatible, VESA AdaptiveSync Display 180Hz, Variable Overdrive, 130% sRGB, DisplayHDR™ 400

The 27-inch TUF Gaming VG27AQL3A QHD gaming monitor featuring a IPS panel for blistering-fast 180 Hz gaming. ASUS Extreme Low Motion Blur Sync (ELMB Sync) and AMD FreeSync™ Premium, G-SYNC compatible, VESA AdaptiveSync technologies enables buttery-smooth gaming. In addition, it supports HDR and has a 130% sRGB gamut to offer exceptional colors and contrast.

Gaming key spec
180HZ REFRESH RATE AND 1MS (gtg) RESPONSE TIME

With 180Hz refresh rate decimates lag and motion blur to give you the upper hand in first person shooters, racers, real-time strategy, and sports titles. This ultrafast refresh rate lets you play at the highest visual settings and lets you react instantly to what's onscreen — so you'll get that first strike in.

Gaming key spec
ADAPTIVE-SYNC

AMD FreeSync Premium, NVIDIA G-Sync compatible and VESA AdaptiveSync technology ensure supersmooth, tear-free visuals with low latency.

Color performance
High Dynamic Range

TUF Gaming VG27AQL3A takes advantage of HDR technology to deliver more vivid colors and higher contrast levels compared to traditional monitors.

Exclusive gaming feature
ELMB Sync

ELMB Sync* software that enables ELMB to work simultaneously with adaptive-sync technology to eliminate ghosting and tearing for extraordinarily sharp, high-frame-rate gaming.
*Ideal for Fast-paced games , works better over 85Hz.

Exclusive gaming feature
Variable Overdrive

Integrated ASUS Variable Overdrive technology allows the display to dynamically alter its overdrive setting as frame rates fluctuate, ensuring optimal results for any game. You choose how strong you want the overall effect to be, then let the monitor take it from there.

In-game enhancements

Intuitive Controls
DisplayWidget Center software upgraded the user interface so that users can easily change monitor settings via a mouse ― so there’s no need to access the OSD menu.

Shadow Boost
ASUS Shadow Boost technology clarifies dark areas of the game without overexposing brighter areas, improving overall viewing while also making it easier to spot enemies hidden in dark areas of the map.

GamePlus
The ASUS-exclusive, integrated GamePlus hotkey offers in-game enhancements that help you get more out of your game. This function is co-developed with input from pro gamers, allowing them to practice and improve their gaming skills.

GameVisual
ASUS GameVisual Technology has seven pre-set display modes to optimize visuals for different types of content. This unique feature can be easily accessed through a hotkey or the on-screen display settings menu.

Flicker-Free technology
Flicker-Free technology reduces flicker to minimize eyestrain for improved comfort when you're embroiled in long gaming sessions.

LOW BLUE LIGHT
ASUS Low Blue Light technology reduces the amount of potentially harmful blue light emitted by the display. Four different filter settings are available to control the amount of blue light reduction.

ENGINEERING

Extensive Connectivity
A multitude of connectivity options, including two HDMI 2.0, plus DisplayPort™ 1.4, ensures wide compatibility with a variety of input sources.

ERGONOMIC DESIGN
With an ergonomically-designed stand, it provides tilt, swivel, pivot, and height adjustments so you can easily find your ideal viewing position. The display is also VESA-compatible for wall mounting.
Disclaimer ASUS TUF Gaming VG27AQL3A computer monitor 68.6 cm (27") 2560 x 1440 pixels Wide Quad HD LCD Black $90LM09A0-B01370:
Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
The terms HDMI and HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.