Catalog Object Cloud
ASUS

ASUS Dual -RTX5060TI-O16G NVIDIA GeForce RTX 5060 Ti 16 GB GDDR7

Product code:
90YV0MH0-M0NA00
Brand:
ASUS
Product family:
Dual
Product name:
DUAL-RTX5060TI-O16G
GTIN (EAN/UPC):
4711387994306, 0197105994300, 197105994300
Bullet Points ASUS Dual -RTX5060TI-O16G NVIDIA GeForce RTX 5060 Ti 16 GB GDDR7:
  • NVIDIA GeForce RTX 5060 Ti 16 GB GDDR7
  • 7680 x 4320 pixels 128 bit 28 Gbit/s PCI Express 5.0
  • HDMI ports quantity: 1 DisplayPorts quantity: 3
  • OpenGL version: 4.6
  • 1x 8-pin
Long product name ASUS Dual -RTX5060TI-O16G NVIDIA GeForce RTX 5060 Ti 16 GB GDDR7:
Dual GeForce RTX 5060 Ti 16GB GDDR7 OC Edition
ASUS Dual -RTX5060TI-O16G NVIDIA GeForce RTX 5060 Ti 16 GB GDDR7:
DUAL GEFORCE RTX™ 5060 Ti
Dual Fans, Perfect Fit
ASUS Dual GeForce RTX™ 5060 Ti combines powerful thermal performance with broad compatibility. Advanced cooling solutions from flagship graphics cards — including two Axial-tech fans for optimizing airflow to the heatsink. Designed in a compact 2.5-slot form factor, delivering more power in less space. These enhancements make ASUS Dual the perfect choice for gamers who want heavyweight graphics performance in a compact build.

Build Small. Play Big.
You can pack high performance into a smaller footprint with this SFF-Ready Enthusiast GeForce card. Look for cases that are compatible with SFF-Ready Enthusiast GeForce Cards to get a sure fit and streamline your PC build.

Cooling
2.5-slot Design
A carefully designed shroud, heatsink, and heatpipe layout enables the two Axial-tech fans to leverage chassis side-panel ventilation, delivering thermal performance that beyond the compact size.

Axial-tech Upgrades
Two tried-and-true Axial-tech fans feature a smaller hub facilitates longer blades and a barrier ring to increase downward air pressure.

0dB Technology
To eliminate unnecessary noise, the stop mode automatically halts all fans when the GPU temperature drops below 50 degrees and power consumption is low.

Dual Ball Fan Bearings
Fan bearings come in different types, each with its own advantages. Dual ball bearings provide superior durability and can last up to twice as long as sleeve-bearing designs.

Vented Backplate
A vented backplate significantly enhance heat dissipation, helping to keep the GPU cooler during intense tasks. This additional airflow helps ensure optimal temperatures, boosting performance, longevity and stability by defending against overheating and thermal throttling.