Catalog Object Cloud
NGS

NGS INFINITY RB mouse Office Ambidextrous RF Wireless + Bluetooth Optical 3200 DPI

Product code:
NGS-MOUSE-1356
Brand:
NGS
Product name:
INFINITY RB
GTIN (EAN/UPC):
8435430623673
Bullet Points NGS INFINITY RB mouse Office Ambidextrous RF Wireless + Bluetooth Optical 3200 DPI:
  • Multi-device wireless mouse: 2.4 GHz + Bluetooth 5.1 + Bluetooth 5.1 connection
  • Support 3 devices at the same time and quickly switch between them via the mode switch button
  • Long-lasting rechargeable battery
  • It is equipped with 6 buttons and a super-fast scroll wheel that allows you to scroll at high speed through documents and Web pages by simply rolling it
  • Also includes side scroll by moving the scroll wheel to the left or right
  • Two buttons located on the thumb are used for scrolling backwards and forwards
  • Quiet buttons reduce clicking sounds by at least 95%
  • Comfortable shape for better handling
  • Specially designed for ambidextrous users
  • High performance, fully adjustable DPI sensor: 1000/1600/2400/3200
  • Plug and Play" installation
Long product name NGS INFINITY RB mouse Office Ambidextrous RF Wireless + Bluetooth Optical 3200 DPI:
2.4GHz + Bluetooth 5.1 + Bluetooth 5.1, 2402~2480MHz, 1000/1600/2400/3200 DPI
NGS INFINITY RB mouse Office Ambidextrous RF Wireless + Bluetooth Optical 3200 DPI:
WIRELESS RECHARGEABLE MULTIMODE MOUSE