Catalog Object Cloud
CLUB3D

CLUB3D CSV-2562 13-1 Thunderbolt™ 5 Docking Station M.2 SSD 2x HDMI™ 8K60Hz Thunderbolt™ Share Certified 180W

Product code:
CSV-2562
Brand:
CLUB3D
Product name:
CSV-2562 13-1 Thunderbolt™ 5 Docking Station M.2 SSD 2x HDMI™ 8K60Hz Thunderbolt™ Share Certified 180W
GTIN (EAN/UPC):
0841615103829, 841615103829, 8719214473570
Bullet Points CLUB3D CSV-2562 13-1 Thunderbolt™ 5 Docking Station M.2 SSD 2x HDMI™ 8K60Hz Thunderbolt™ Share Certified 180W:
  • Features:
  • Adopting Barlow Ridge solution
  • Compatible with SSDs in 2280, 2260, 2242, and 2230 sizes
  • supporting PCIe Gen4x4 (16Gbps, 4 lanes) with maximum read and
  • write speeds of 6000MB/s
  • Designed for TB5/TB4/USB4 based PCs and compatible with TB3/
  • DP-Alt-mode PCs
  • Support Thunderbolt™ 5 max 80Gbps or 120Gbps for high speed data
  • and outstanding video transfer
  • Downstream ports allow you to cascade Thunderbolt™ devices up to 5
  • levels
  • Downstream ports support max. 80Gbps or 120Gbps data transfer
  • support Type-C® dongle/adapter/dock
  • Support max 10K60Hz for one video output and to be more efficient
  • 5K60Hz or 4K144Hz for triple
  • Self-powered from DC power adapter with max. 180Watt for host and
  • Hub
  • Made from recycled materials (PCR). Sustainable and durable
  • The device has standard and nano Kensington lock slots for a secure
  • anti-theft mechanism
Long product name CLUB3D CSV-2562 13-1 Thunderbolt™ 5 Docking Station M.2 SSD 2x HDMI™ 8K60Hz Thunderbolt™ Share Certified 180W:
CSV-2562 13-1 Thunderbolt™ 5 Docking Station M.2 SSD 2x HDMI™ 8K60Hz Thunderbolt™ Share Certified 180W
CLUB3D CSV-2562 13-1 Thunderbolt™ 5 Docking Station M.2 SSD 2x HDMI™ 8K60Hz Thunderbolt™ Share Certified 180W:
Description:
• CERTIFIED THUNDERBOLT™ 5 - Our highest model TB5 device, fully certified for guaranteed compatibility and peak performance.
• EXPAND STORAGE HASSLE-FREE - Add more space with an easy-to-use SSD slot, giving your computer the same lightning-fast speed as its built-in storage.
• POWER YOUR WHOLE SETUP - Delivers 140W to your laptop + 30W to phones/tablets via two front-facing USB-C® ports (no extra chargers needed).
• THUNDERBOLT™ SHARE INCLUDED - Comes with a Thunderbolt™ Share license to connect two computers directly for seamless file transfer and display control.