Catalog Object Cloud
TP-Link

TP-Link VIGI 4MP Outdoor Full-Color Bullet Network Camera

Product code:
VIGI C340(4MM)
Brand:
TP-Link
Product family:
VIGI
Product name:
VIGI 4MP Outdoor Full-Color Bullet Network Camera
GTIN (EAN/UPC):
4897098688663, 4897098688625
Bullet Points TP-Link VIGI 4MP Outdoor Full-Color Bullet Network Camera:
  • 4MP High Definition: The camera comes with 4MP–more than enough pixels to pick up some of the more discrete details
  • 24h Full-Color: Obtain 24-hour color details, even in pitch-black conditions, via high-sensitivity sensor and included spotlight LEDs
  • Waterproof: Reliable IP66 for stable outdoor performance
  • Smart Detection (human detection, motion detection, area intrusion, line-crossing, video tampering): Receive notifications and check feeds when someone crosses a boundary, enters an area you've set, or obstructs the camera
  • H.265+: Without using any extra bandwidth, your cameras transmit compressed crystal-clear video to save disk space, ease network loads, and reduce monitoring costs without sacrificing image quality
  • PoE/12V DC: Two power supply ways not only give you more convenience but also make your wiring remarkably easy
  • VIGI App: Manage your security from the palm of your hand with the VIGI app
Warranty:
3 year limited warranty
Long product name TP-Link VIGI 4MP Outdoor Full-Color Bullet Network Camera:
2560 x 1440, 1/3” Progressive Scan CMOS, 4 mm, F 1.6
TP-Link VIGI 4MP Outdoor Full-Color Bullet Network Camera:
All The Colors,
All The Time

4MP Outdoor Full-Color Bullet Camera

Outdoor PoE Connection, Simple Wiring
Just connect your camera via an RJ45 cable, then power supply and data transmission are all settled. Waterproof hardware protect stable performance in outdoor scenarios.

Clarity and Colors, All in One
Monitor 24-hour clear and colorful details even in pitch dark night. VIGI’s Full-Color camera provides maximum 4MP resolutions and ensures colorful monitoring with its large-aperture lens, high-sensitivity sensor, and attached supplemental lights.

We keep an eye on your business.
Smart Detection

Receive notifications and check feeds when someone crosses a boundary, enters an area you've set, or obstructs the camera.

Motion Detection
Get instant notifications when your camera detects motion.

Area Intrusion
Set customized activity zones around key areas for more focused monitoring.

Line-Crossing
Set a boundary and receive an alert anytime a person crosses it from either or both directions.

Camera Tampering
Receive alerts when someone obstructs the camera.

Active Defense
Warn potential intruders instantly with sound and light when abnormal events

Every Event is Under Your Control.
VIGI camera intelligently detect activities, inform you instantly and response automatically by smart detection and two-way audio.

Never miss a detail.
SmartVid-Smart Video Enhancement

Smart IR
Keeps objects from being under-rendered when far away or overexposed when close to camera at night.

Wide Dynamic Range
Adjusts for lighting contrast to minimize shadowing effects and renders images true to life.

3D DNR
Removes abnormal pixelation to provide clearer video and eliminate distortion.

More compression. More savings. Same quality.
Without using any extra bandwidth, your cameras transmit compressed crystal-clear video to save disk space, ease network loads, and reduce monitoring costs without sacrificing image quality.

Flexible Management and Storage
Take full control over your security via four management methods: the web UI, NVR UI, VIGI app, and VIGI Security Manger. Local storage is available for each method, as well as on-board storage with SD card slot (up to 256 GB).

Discover the best way to power your camera.
PoE/12V DC

Two power supply ways not only give you more convenience but also make your wiring remarkably easy.

Flexible Installation
Find the perfect vantage point by simply securing your camera to ceiling, pole or wall.

One system. Full security.
Run your business with peace of mind.

The VIGI professional surveillance system by TP-Link is dedicated to protecting the business you’ve worked hard to build — whenever, wherever. Our outstanding functions, reliable quality guarantees, and simplified installation work together to ensure your business stays safe and sound.