Ariete 2854 Moderna Electric Kettle, 2000 W, 1.7 L Capacity, 360° Cordless, Automatic Shut-off System, Removable Filter, Visible Water Level, Thermometer, red
Product code:
00C285400AR0
Brand:
Ariete
Product name:
2854 Moderna Electric Kettle, 2000 W, 1.7 L Capacity, 360° Cordless, Automatic Shut-off System, Removable Filter, Visible Water Level, Thermometer, red
GTIN (EAN/UPC):
8003705117945
Bullet Points Ariete 2854 Moderna Electric Kettle, 2000 W, 1.7 L Capacity, 360° Cordless, Automatic Shut-off System, Removable Filter, Visible Water Level, Thermometer, red:
- 1.7 L Red
- 2000 W
- Overheat protection
- Water level indicator Anti-calc filter Concealed heating element 360° rotational base Auto power off
- Cordless Cord storage
- Housing material: Stainless steel
Long product name Ariete 2854 Moderna Electric Kettle, 2000 W, 1.7 L Capacity, 360° Cordless, Automatic Shut-off System, Removable Filter, Visible Water Level, Thermometer, red:
2854 Moderna Electric Kettle, 2000 W, 1.7 L Capacity, 360° Cordless, Automatic Shut-off System, Removable Filter, Visible Water Level, Thermometer, red
Ariete 2854 Moderna Electric Kettle, 2000 W, 1.7 L Capacity, 360° Cordless, Automatic Shut-off System, Removable Filter, Visible Water Level, Thermometer, red:
Harmonious shapes and fine details define the features of the 1.7 L electric kettle from Ariete’s Moderna range. A kettle that is also a true design object capable of adorning any kitchen. The Moderna line is distinguished not only by the design and the elegance of its line but also by the functionality of the products in the range. The kettle has a 360° cordless base which enables you to take it straight to the table or place it wherever you wish on the kitchen work surface. The stainless steel body gives it solidity and boasts a visible thermometer which indicates the water temperature and a removable and washable filter. Plus, thanks to the automatic shut-off feature, while it boils you can allow yourself a moment to relax in complete safety and with a touch of true style.