Catalog Object Cloud
MSI

MSI MAG Forge 112R Midi Tower Black, Transparent

Product code:
MAG FORGE 112R
Brand:
MSI
Product family:
MAG
Product series:
Forge
Product name:
Forge 112R
GTIN (EAN/UPC):
4719072949679, 0824142284261, 824142284261
Bullet Points MSI MAG Forge 112R Midi Tower Black, Transparent:
  • The MAG FORGE 112R's ARGB lighting is fully supported by MSI Mystic Light
  • Insta-light Loop Button
  • Magnetic Dust Filter
  • Tool-less Tempered Glass Side Panel
  • Optimize Airflow
  • ARGB Fan included
  • 330 mm Radiator Support
  • 160 mm CPU Cooler Support
Long product name MSI MAG Forge 112R Midi Tower Black, Transparent:
Mid-Tower, 3 x 2.5”, 2 x 2.5"/3.5”, ATX, M-ATX, ITX, 409 x 214 x 485, 5.26 kg
MSI MAG Forge 112R Midi Tower Black, Transparent:
CONQUER THE BATTLEFIELD
The MAG series was born through rigorous quality testing and designed to be a symbol of sturdiness and durability. Focused on providing the best user experience, the MAG series has a simple installation process coupled with a friendly user interface making it the best choice for entry level gamers.

ARGB SHOWROOM
Create your own ARGB battle station with the MAG FORGE 110 Series, fully supported by MSI Mystic Light.

OPTIMIZED AIRFLOW
The MAG FORGE 110 Series is optimized to provide generous and effective airflow for system cooling. The MAG FORGE 110 Series can mount up to 6 fans.

INSTA-LIGHT LOOP BUTTON
Quickly control the fan and front LED strip’s lighting effects with Insta-Light Loop at the touch of a button. Click through the profiles at ease and choose a favorite.

MAGNETIC DUST FILTER
A magnetic filter sits on the top vents keeping dust from falling inside while being easily removed for cleaning.

TOOL-LESS SIDE PANEL
The light gray tone of 4mm tempered glass side panel is ideal for displaying RGB lighting effects and provides clear internal component construction.

The MAG FORGE 112R thoughtful case design allows users to install/remove the tempered glass easily. Simply place the tempered glass on the stump of the case before installing it for a safe and simple process.