BakkerElkhuizen DXT 3 mouse wireless
Product code:
BNEDXT3W
Brand:
BakkerElkhuizen
Product name:
BakkerElkhuizen DXT 3 mouse wireless
GTIN (EAN/UPC):
8719274676935, 5715063702086
Bullet Points BakkerElkhuizen DXT 3 mouse wireless:
- Office Optical 2400 DPI Black
- Ambidextrous RF Wireless
- Scroll type: Wheel Buttons quantity: 7
- Power source: Batteries
- Built-in battery Rechargeable Lithium Polymer (LiPo)
Warranty:
5 Years
Long product name BakkerElkhuizen DXT 3 mouse wireless:
2.4GHz, Li-on, 800/1200/1600/2400 DPI, 128 g
BakkerElkhuizen DXT 3 mouse wireless:
Designed for precision without losing comfort.
Precision at the highest level
With the DXT 3 Ergonomic Vertical Mouse (both wired and wireless) you can do computer work with the greatest possible precision. The DXT 3 is designed so that your hand assumes the natural resting position. This position helps prevent/recover from discomfort/injuries, while also allowing for precise cursor movements.
Precision handle for precise navigation.
You hold the DXT 3 with your fingertips. Just like a pen. This writing posture means that mouse work can be done with small and precise movements. Thanks to the familiar pen grip, the DXT 3 promises a quick habituation time. With the selectable pointer speed at the bottom of the mouse, you can choose between four different levels.
- A higher speed (higher DPI) is recommended for general mouse use.
- A lower speed (lower DPI) is recommended for slower and more precise work, such as drawing or photo editing.
Limited gripping power.
The DXT 3's clever ergonomic mouse design lets you lift the mouse with the lip above your thumb. This ensures accurate mouse positioning and less gripping force when lifting the mouse.
Comfort.
Ergonomic relaxed wrist and hand position. The DXT 3's patented design allows the hand to work from a relaxed position, reducing tension on the soft tissues.
Compact ergonomic design.
Ergonomic relaxed wrist and hand position. The DXT 3's patented design allows the hand to work from a relaxed position, reducing tension on the soft tissues.
Right or left. The choice is yours!
The smart design makes it possible to use the mouse both right and left at the touch of a button. This unique feature allows the user to spread the mouse usage between the right and left hand at the touch of a button.
DXT Engine
The DXT 3 comes with an optional software module to allow you to re-map your buttons to any function on your keyboard.
Precision at the highest level
With the DXT 3 Ergonomic Vertical Mouse (both wired and wireless) you can do computer work with the greatest possible precision. The DXT 3 is designed so that your hand assumes the natural resting position. This position helps prevent/recover from discomfort/injuries, while also allowing for precise cursor movements.
Precision handle for precise navigation.
You hold the DXT 3 with your fingertips. Just like a pen. This writing posture means that mouse work can be done with small and precise movements. Thanks to the familiar pen grip, the DXT 3 promises a quick habituation time. With the selectable pointer speed at the bottom of the mouse, you can choose between four different levels.
- A higher speed (higher DPI) is recommended for general mouse use.
- A lower speed (lower DPI) is recommended for slower and more precise work, such as drawing or photo editing.
Limited gripping power.
The DXT 3's clever ergonomic mouse design lets you lift the mouse with the lip above your thumb. This ensures accurate mouse positioning and less gripping force when lifting the mouse.
Comfort.
Ergonomic relaxed wrist and hand position. The DXT 3's patented design allows the hand to work from a relaxed position, reducing tension on the soft tissues.
Compact ergonomic design.
Ergonomic relaxed wrist and hand position. The DXT 3's patented design allows the hand to work from a relaxed position, reducing tension on the soft tissues.
Right or left. The choice is yours!
The smart design makes it possible to use the mouse both right and left at the touch of a button. This unique feature allows the user to spread the mouse usage between the right and left hand at the touch of a button.
DXT Engine
The DXT 3 comes with an optional software module to allow you to re-map your buttons to any function on your keyboard.