Catalog Object Cloud
DELL

DELL 470-ABBT USB 1000 Mbit/s

Product code:
DBJBCBC064
Brand:
DELL
Product name:
470-ABBT
GTIN (EAN/UPC):
5704174964933, 0884116137474, 884116137474
Bullet Points DELL 470-ABBT USB 1000 Mbit/s:
  • Wired
  • USB 3.2 Gen 1 (3.1 Gen 1) USB
  • 1000 Mbit/s 10/100/1000BaseT(X)
  • Component for: PC/Laptop
Warranty:
3 years
Long product name DELL 470-ABBT USB 1000 Mbit/s:
Gigabit Ethernet x 1/USB 3.0, 10Mb LAN, 100Mb LAN, GigE
DELL 470-ABBT USB 1000 Mbit/s:
Adapter converts USB 3.0 to Ethernet

For faster streaming and network connectivity, the Dell Adapter - USB 3.0 to Ethernet enables you to add an Ethernet port using an existing USB input on your computer or desktop. A handy addition for users looking to expand or add networks, the adapter lets you establish a different connection or connect to another network without requiring a router or switch.

Ethernet adapter enables connectivity

This simple, innovative Ethernet adapter from Dell allows you to extend your device's bandwidth by establishing a different Internet connection. As long as your device is equipped with a USB input, this compact adapter ensures seamless results. Finest of all, it doesn't require replacing or adding a different network card. Use it to add another network, connect with another computer and enjoy videos and other streaming content faster.

Ensures fast streaming and downloads

The Dell Adapter - USB 3.0 to Ethernet supports up to Gigabit Ethernet data speeds, so you can enjoy faster streaming of online content, from news and live sports outlets to streaming radio and entertainment sites playing your favorite television shows and movies.

Contains built-in driver for convenient setup

The Dell Adapter - USB 3.0 to Ethernet contains a built-in driver for easy setup, eliminating the need to install drivers from a CD or download them from another source. The adapter saves you time by automatically prompting you to install the driver when you plug it in for the main time.

Compact size offers easy portability

Measuring 6 x 0.8 x 0.6 (L x W x H) inch, this lightweight adapter is easy to use and keep handy. The adapter is fitted with a USB A on one end and an RJ-45 on the other, a standard fit for a variety of compatible devices.