Catalog Object Cloud
CLUB3D

CLUB3D Ultra High Speed HDMI 4K120Hz, 8K60Hz Cable 48Gbps M/M 3 m/ 9.84ft

Product code:
CAC-1373
Brand:
CLUB3D
Product name:
Ultra High Speed HDMI 4K120Hz, 8K60Hz Cable 48Gbps M/M 3 m/ 9.84ft
GTIN (EAN/UPC):
8719214471378, 0841615101566, 841615101566
Bullet Points CLUB3D Ultra High Speed HDMI 4K120Hz, 8K60Hz Cable 48Gbps M/M 3 m/ 9.84ft:
  • Fully Compliant to Ultra High Speed HDMI™ 2.1 specification
  • Supports (U)HD resolutions up to 10K @ 120Hz (with DSC 1.2)
  • Enhanced length up to 3m / 9.84ft
  • Supports Enhanced Audio Return Channel (eARC)
  • 2 Year Warranty
  • Professional quality cable with Metal shielded connector heads
  • Gold plated connectors for maximum conductivity and 26AWG
  • Backwards compatible to earlier HDMI™ versions
  • Supports Display Stream Compression (DSC) 1.2
  • Supports Static- and Dynamic HDR Metadata
  • Support for VRR, QMS, QFT and Auto Low Latency Mode
  • Meets ROHS, FCC and CE EMI requirements
Warranty:
2 year warranty
Long product name CLUB3D Ultra High Speed HDMI 4K120Hz, 8K60Hz Cable 48Gbps M/M 3 m/ 9.84ft:
Ultra High Speed HDMI™ 10K 120Hz Cable 48Gbps Male/Male 3 m./9.84ft
CLUB3D Ultra High Speed HDMI 4K120Hz, 8K60Hz Cable 48Gbps M/M 3 m/ 9.84ft:
The Club 3D Ultra High Speed HDMI™ 2.1 Cable is built to handle the highest quality video- and audio signals. HDMI™ 2.1 has an increased Bandwidth of 48Gbps. The increase in maximum bandwidth compared to previous versions is achieved by increasing both the Bitrate of the data channels (from 6Gbps to 12Gbps) and the number of channels (from 3 to 4). This allows support for resolutions up to supports 10K at 120Hz! New feature included in the 2.1 Specification is Display Stream Compression (DSC) 1.2 , this is used for video formats higher than 8K with 4:2:0.

Enhanced refresh rate features: -Variable Refresh Rate (VRR) reduces or eliminates lag, stutter and frame tearing for more fluid motion in games -Quick Media Switching (QMS) for movies and video eliminates the delay that can result in blank screens before content is displayed -Quick Frame Transport (QFT) reduces latency. HDMI™ 2.1 also has support for both Static- and Dynamic HDR metadata.
All HDMI™ 2.1 features are fully supported by this Club3D CAC-1373 Cable. It is the ideal solution for the ultimate future proof HDMI™ experience.