Catalog Object Cloud
XPG

XPG LEVANTE II 360 Black

Product code:
75261587
Brand:
XPG
Product name:
XPG LEVANTE II 360 Black
GTIN (EAN/UPC):
4711085949882
Bullet Points XPG LEVANTE II 360 Black:
  • Infinite Mirror Aesthetic on Fans and Pump Head
  • Unique High-Performance Dual-Chamber Pump Design With Up to 320W TDP
  • 3-in-1 Pre-Installed 120mm x3 ARGB Fan Mount to Avoid Messy Cabling
  • PWM Pump and Fan Control for Better Efficiency
  • Efficient, Quiet Cooling with Noise Level Under 29.33 dB(A)
  • Compatible with Intel’s LGA 1851, LGA 1700, and AMD AM5
Warranty:
5 Years
Long product name XPG LEVANTE II 360 Black:
120mm x 3 ARGB PWM, 4-Pin PWM, Hydraulic Bearing, Black
XPG LEVANTE II 360 Black:
Cooling Without Boundaries
XPG LEVANTE II 360 sets a new standard for cooling performance, showcasing a captivating infinity mirror design on both the pump head and fans for a dazzling, dynamic RGB lighting experience. Its innovative 3-in-1 pre-installed ARGB fans simplify installation, eliminating the need for screws and streamlining cable management. Complementing its visual appeal, the high-performance dual-chamber pump delivers superior cooling efficiency while enhancing aesthetics. Perfect for gamers and PC enthusiasts, LEVANTE II 360 is the ultimate centerpiece for builds that prioritize both performance and style.

Infinite Mirror Aesthetic
LEVANTE II 360 features a mesmerizing infinity mirror design on the pump head, the center fan hub, and the sides of the fans, creating a captivating optical illusion of endless depth. Combined with ARGB lighting, this cooler transforms your setup with a unique, futuristic look. Perfect for users seeking to blend top-tier cooling performance with striking style.

High-Performance Dual-Chamber Pump
LEVANTE II 360 features XPG's high-performance dual-chamber pump with non-conductive coolant, designed for optimal cooling efficiency with TDP up to 320W. Its precise liquid separation enhances heat exchange, while the advanced three-phase motor reduces vibrations for quieter operation and extended durability, ensuring reliable performance over time.

Maximum Efficiency
With PWM control on the pre-installed fans and the pump, the system adjusts the duty cycle based on component temperatures, optimizing energy efficiency and minimizing power consumption. This intelligent design delivers precise cooling with fan speeds reaching up to 2,000 RPM (±10%) when needed, while maintaining quiet operation during lighter workloads, ensuring a perfect balance of performance, efficiency, and system tranquility.

Effortless Convenience
The 3-in-1 pre-installed 120mm ARGB fan mount streamlines the building process by eliminating the need to install individual fans, making CPU cooler installation quick and hassle-free. Designed as a single frame, it simplifies cable management by reducing the number of cables required for each fan, preventing tangles and minimizing clutter. Additionally, the innovative design minimizes vibrations compared to traditional screw-mounted fans, enhancing both performance and stability.

Ready for The Latest
LEVANTE II 360 offers wide compatibility, supporting the latest Intel Core Ultra processors with the LGA 1851 socket. It also supports Intel LGA 1700 and AMD AM5/AM4 sockets, giving you the flexibility to pair this high-performance cooler with a variety of modern processors to suit your needs.

Quiet Under Load
LEVANTE II 360 features hydraulic bearing fans engineered to reduce operational friction and noise over time, ensuring durable, long-lasting performance. Its PWM design intelligently adjusts fan speeds to optimize heat dissipation while keeping noise levels under 29.33 dB(A). This makes it an excellent choice for workstations, home offices, and gaming setups that require quiet, efficient cooling without compromising performance.