D-Link 24-port 10GBASE-T + 4-port 10/25G SFP28 Smart Managed Switch
Product code:
DXS-1210-28T
Brand:
D-Link
Product name:
D-Link 24-port 10GBASE-T + 4-port 10/25G SFP28 Smart Managed Switch
GTIN (EAN/UPC):
0790069456800, 790069456800
Bullet Points D-Link 24-port 10GBASE-T + 4-port 10/25G SFP28 Smart Managed Switch:
- Access Control List
- IP-MAC-Port Binding
- Clientless MAC/Web Access Control
- D-Link Safeguard Engine
- Port Security
- ARP Spoofing Prevention
Long product name D-Link 24-port 10GBASE-T + 4-port 10/25G SFP28 Smart Managed Switch:
DXS-1210-28T - 24 x 10GBASE-T, 4 x 10/25G SFP28
D-Link 24-port 10GBASE-T + 4-port 10/25G SFP28 Smart Managed Switch:
The DXS-1210-28T/28S 10 Gigabit Ethernet Smart Managed Switches are a cost-effective 10
Gigabit switches capable of servicing a range of network needs in any business environment.
The DXS-1210-28T is equipped with 4 x 10/25G SFP28 ports, enabling this series to serve as
either an aggregation/access switch in large enterprise environments or deployed at the
core of an SMB network. With high performance and low latency, these 10G smart-managed
switches fulfil the needs of virtualisation, cloud services, and server-to-server applications.
The DXS-1210-28T/28S comes with a complete line-up of L2 features, including port mirroring,
Spanning Tree Protocol (STP), and Link Aggregation Control Protocol (LACP). At the same time,
inter-VLAN static routing helps by reducing the pressure of routers and backbone networks,
improving overall network efficiency. The free D-Link Network Assistant utility allows multiple
D-Link devices within the same L2 network to be discovered and managed. These switches also
provide management through the multi-lingual web UI, a full command-line interface (CLI)
through Telnet, a console port, as well as D-View 7 Network Management System.
Gigabit switches capable of servicing a range of network needs in any business environment.
The DXS-1210-28T is equipped with 4 x 10/25G SFP28 ports, enabling this series to serve as
either an aggregation/access switch in large enterprise environments or deployed at the
core of an SMB network. With high performance and low latency, these 10G smart-managed
switches fulfil the needs of virtualisation, cloud services, and server-to-server applications.
The DXS-1210-28T/28S comes with a complete line-up of L2 features, including port mirroring,
Spanning Tree Protocol (STP), and Link Aggregation Control Protocol (LACP). At the same time,
inter-VLAN static routing helps by reducing the pressure of routers and backbone networks,
improving overall network efficiency. The free D-Link Network Assistant utility allows multiple
D-Link devices within the same L2 network to be discovered and managed. These switches also
provide management through the multi-lingual web UI, a full command-line interface (CLI)
through Telnet, a console port, as well as D-View 7 Network Management System.