Catalog Object Cloud
Nanocable

Nanocable USB 3.1, 1m USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB C USB A 10 Gbit/s Black

Product code:
10.01.4001
Brand:
Nanocable
Product name:
USB 3.1, 1m
GTIN (EAN/UPC):
8433281007802
Bullet Points Nanocable USB 3.1, 1m USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB C USB A 10 Gbit/s Black:
  • Ideal for connecting your new USB-C mobile / tablet device to a computer with a standard USB-A port.
  • The cable offerup to 3 amps of charge, so you can use it to charge your mobile device, tablet, laptop Etc.
  • Data transfer ratup to 10Gbps
  • Backward compatible with USB 2.0 and 1.1
  • Compatible with ports with Thunderbolt ™ 3.
  • The USB Type-C connector is easier to use than Previous generation USB connectors. Its reversible design allows you to connect devices with either side facinup. The USB-C cable is USB-IF certified, which means that it complies with all specifications for USB 3.1. Meters
  • Color: Black
  • RoHS
  • Performance Test: 100% tested
Long product name Nanocable USB 3.1, 1m USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB C USB A 10 Gbit/s Black:
USB 3.1 cable Gen2 10Gbps 3A, type USB-C/M-A/M, black, 1.0m
Nanocable USB 3.1, 1m USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB C USB A 10 Gbit/s Black:
USB 3.1 GEN2 10Gbps cable with type USB-C conector male at one end and type A male at the other.