Catalog Object Cloud
NGS

NGS ROLLER BEAST CORAL

Product code:
ELEC-SPK-0808
Brand:
NGS
Product name:
ROLLER BEAST CORAL
GTIN (EAN/UPC):
8435430622188
Bullet Points NGS ROLLER BEAST CORAL:
  • Splash-resistant wireless speaker, compatible with Bluetooth technology for enjoying music both indoors and out
  • Compact and portable size, provides high-quality sound with a great power output, 32W (2 x 16W)
  • Robust design with resistant materials and rubber protected casing
  • Resistant to water splashes, in accordance with regulation IPX5
  • Amplifies sound, can pair up two devices simultaneously and increase the power of the sound with its True Wireless Technology
  • Compatible with 5.0 Bluetooth Technology: Connects your device via Bluetooth and plays your music with the best quality sound
  • Has FM radio, sound player via memory USB or TF and auxiliary input
  • Its 6000mAh Li-Ion battery that allows up to 7 hours of playback at 70% volume with LED lights On and up to 20 hours with LED lights Off
  • Control your music from the speaker. Simple buttons on the top for on/off, volume +/-, previous/next track
  • Equipped with a type C USB charging cable for convenient charging
  • Has 7 different light settings
  • Includes a carry strap
  • The range of the mobile for playing music is up to 10m
Long product name NGS ROLLER BEAST CORAL:
Bluetooth 5.0, 32W (2 x 16W), Ion-Li 6000mAh/7.4V, USB typeC 5V/1A, RMS 32W (2 x 16W)
NGS ROLLER BEAST CORAL:
ROLLER BEAST CORAL

IPX5 WATERRESISTANT BT SPEAKER 32W- BT/USB/TF/AUX IN - TWS