Conceptronic CIRO01WC White DC 275 nm UV-C
Product code:
110505907
Brand:
Conceptronic
Product name:
CIRO01WC
GTIN (EAN/UPC):
4015867223277
Bullet Points Conceptronic CIRO01WC White DC 275 nm UV-C:
- Sterilizer with UVC light kills over 99.99% of germs in only 5 minutes
- Sanitizing for mobile phones, jewelry, watches, keys, masks or other objects
- UVC LED lifespan over 10000 hours
- Fits up to 6.5” mobile phone, such as iPhone 11 Pro Max
- Stops working when lid is open
- Supports aromatherapy function
- 10W fast wireless charging function compatible with all Qi-enabled devices
Long product name Conceptronic CIRO01WC White DC 275 nm UV-C:
UVC LED, 1 x USB-C, DC 5V 2A/9V 2A, 3W max, 220 x 122 x 44.5 mm, 0.385 g
Conceptronic CIRO01WC White DC 275 nm UV-C:
This CIRO UVC Sterilizer sanitizes masks, mobile phones, earpods, jewelry, watches, keys or other gadgets in only 5 minutes, killing germs, viruses and providing protection from invisible harmful organisms. Makes daily life safer and provides peace of mind that your high-touch devices and other life tools are free from contamination.
To further enhance holistic wellbeing, the device comes with an aromatherapy function. Simply place a few drops of essential oil in the device and the sterilizer acts as an aromatherapy diffuser.
The certified product also provides child safety functionality and automatically shuts off when the lid is open, avoiding exposing to ultraviolet light.
The sterilizer is an innovative, multi-function piece of equipment which will become essential for everyday life!
To further enhance holistic wellbeing, the device comes with an aromatherapy function. Simply place a few drops of essential oil in the device and the sterilizer acts as an aromatherapy diffuser.
The certified product also provides child safety functionality and automatically shuts off when the lid is open, avoiding exposing to ultraviolet light.
The sterilizer is an innovative, multi-function piece of equipment which will become essential for everyday life!