Catalog Object Cloud
ABYSM

ABYSM Danube Kolpa White Tower

Product code:
AB812110
Brand:
ABYSM
Product name:
Danube Kolpa White
GTIN (EAN/UPC):
6940533545255
Bullet Points ABYSM Danube Kolpa White Tower:
  • Tower PC Gaming
  • ATX, ITX, micro ATX
  • Supported HDD sizes: 2.5,3.5"
  • Number of 2.5" bays: 2 Number of 3.5" bays: 2
  • Side window Illumination Multi Tempered glass panel(s) Anti-dust filter
  • ABS, SPCC, Tempered glass
  • White
Warranty:
3 Years
Long product name ABYSM Danube Kolpa White Tower:
ATX, ABS/SPCC, 3.5" x2 / 2.5" x2, 7 Expansion Slots, USB 2.0, USB 3.0, HD Audio x 1, Mic x 1, 410 x 210 x 445 mm, 4.7 Kg, White
ABYSM Danube Kolpa White Tower:
The backlit front triangle made up of multiple colored rhombuses gives it a unique suprasensory appearance. The DANUBE KOLPA is a large format PC case that offers a versatile interior with high-end features, such as ample space to house liquid coolers, up to 6 fans and space for a 345mm graphics card: total freedom for multiple configurations and later expansions . Through the tempered glass side panel you will have a clear view of the internal components of your setup.

TEMPERED GLASS SIDE PANEL

With the power supply installed, it hides the cables and the big tempered glass left panel that features a neat and clean build, you can also configurate a pro-level setup.

SPACIOUS INTERIOR

This PC chassis offers space for an ATX, MATX and ITX motherboard, high-end over-the-air CPU coolers with up to 360mm in height, graphics cards up to 345mm in length, it has space for 2 drives of 3.5 “+ 2 of 2 5”.

ENOUGH FOR MULTIPLE USB DEVICES

The top panel is equipped with one USB 3.0 port and two USB 2.0 ports, allowing you to easily connect various devices or peripherals and charge accessories. In addition, it has a headphone and microphone connector.
The upper filter not only helps cooling, it protects also the inside of your equipment.

AMAZING ARGB LIGHTING

The DANUBE KOLPA comes with a rear fan (12 cm) and with enough space to house another 3 fans on the front + 2 on the top.
Included with a front panel housed LED strip + ARGB HUB for 4 fans.