Catalog Object Cloud
Equip

Equip 17"-32" Monitor Desk Mount

Product code:
650130
Brand:
Equip
Product name:
17"-32" Monitor Desk Mount
GTIN (EAN/UPC):
4015867243947
Bullet Points Equip 17"-32" Monitor Desk Mount:
  • Compatibility: 17–32″ monitors
  • Capacity: Max load 9 kg
  • VESA: Up to 100×100; standards compliant
  • Motion: 360° rotation with tilt/swivel/height adjust
  • Mechanism: Gas spring for smooth, counterbalanced movement
  • Mounting: Clamp or grommet
  • Cable Mgmt: Built-in routing for a tidy setup
Long product name Equip 17"-32" Monitor Desk Mount:
17"-32" Monitor Desk Mount
Equip 17"-32" Monitor Desk Mount:
The 17"–32" Monitor Desk Mount is a practical and ergonomic solution designed to enhance comfort, productivity, and desk organization. Compatible with monitors ranging from 17" to 32", it supports most flat and curved displays that follow standard VESA mounting patterns, making it suitable for home offices, corporate workstations, and professional environments.

The mount allows smooth adjustment of height, tilt, swivel, and rotation, enabling users to position the monitor at an optimal viewing angle. Support for both portrait and landscape orientations provides flexibility for tasks such as document editing, coding, graphic design, and general multitasking. By improving monitor positioning, the mount helps reduce neck and eye strain during extended periods of use.