Lindy 2m UK to IEC C13 Mains Cable
Product code:
30433
Brand:
Lindy
Product name:
2m UK to IEC C13 Mains Cable
GTIN (EAN/UPC):
4002888304337
Bullet Points Lindy 2m UK to IEC C13 Mains Cable:
- Connector A: UK Mains Plug
- Connector B: IEC C13
- 5A fused
- Cable type: H05-VVF 3G*0.75mm²
- Colour: Black
Long product name Lindy 2m UK to IEC C13 Mains Cable:
UK 3 Pin Plug to IEC C13 Mains Power Cable, 2m
Lindy 2m UK to IEC C13 Mains Cable:
Connector A: UK Mains Plug
Connector B: IEC C13
5A fused
Cable type: H05-VVF 3G*0.75mm²
Colour: Black
10 years warranty
These LINDY power cables are perfect for use in professional areas (recording studios, light systems and also for event locations of any kind, etc.) – but you can also use them in private sections.
Due to the high temperature resistance from -10 to 70°C during operation, these cables can also be used in non air-conditioned areas.
Note: Cables with IEC C13 sockets such as this are sometimes known by the generic term 'kettle lead'. Even though this term is commonly used, technically it is incorrect as a kettle requires special IEC C15/16 connectors rated at 120 degrees. So, although they look similar, a 'real' kettle lead features a connector with a cut out on the top. Standard IEC C13 cables cannot be plugged into kettles!
Connector B: IEC C13
5A fused
Cable type: H05-VVF 3G*0.75mm²
Colour: Black
10 years warranty
These LINDY power cables are perfect for use in professional areas (recording studios, light systems and also for event locations of any kind, etc.) – but you can also use them in private sections.
Due to the high temperature resistance from -10 to 70°C during operation, these cables can also be used in non air-conditioned areas.
Note: Cables with IEC C13 sockets such as this are sometimes known by the generic term 'kettle lead'. Even though this term is commonly used, technically it is incorrect as a kettle requires special IEC C15/16 connectors rated at 120 degrees. So, although they look similar, a 'real' kettle lead features a connector with a cut out on the top. Standard IEC C13 cables cannot be plugged into kettles!