Lindy DST-Pro USB4, USB-C Laptop Docking Station
Product code:
43372
Brand:
Lindy
Product name:
DST-Pro USB4, USB-C Laptop Docking Station
GTIN (EAN/UPC):
4002888433723
Bullet Points Lindy DST-Pro USB4, USB-C Laptop Docking Station:
- Connects an HDMI and/or a DisplayPort display, USB peripherals and power over a single cable
- Supports 8K 30Hz for a single display or 4K 60Hz for two displays (MST)*
- Integrated 4 port USB SuperSpeed 10Gbps Hub (3 x Type A, 1 x Type C)
- USB Power Delivery capable up to 100W
- 2 year warranty
Long product name Lindy DST-Pro USB4, USB-C Laptop Docking Station:
DST-Pro USB4, USB-C Laptop Docking Station
Lindy DST-Pro USB4, USB-C Laptop Docking Station:
The DST-Pro USB4 of the latest USB4 generation is a high performance, multifunctional solution for connecting laptops, tablets or mobile phones to a range of interfaces including an 8K 30Hz DisplayPort or HDMI display or two displays simultaneously at 4K 60Hz*, using a single cable. It also supports video resolutions of 4K 120Hz, making it the ideal tool for high resolution video editing or game streaming.
This docking station delivers a whole host of capable ports to connect your devices into your workflow. With SuperSpeed USB and Ethernet, you can expect to have a blazing fast experience and improve your productivity whilst the Card Readers (SD and Micro-SD) allow you to expand your storage capacity beyond that of your device. Through a single USB-C cable, connect to multiple SuperSpeed 10Gbps USB Type A or Type C ports, a 3.5mm combined headphone jack, Gigabit Ethernet, (Micro-) SD card slots, DisplayPort and HDMI.
The USB4 Docking Station also supports Power Delivery 3.0 up to 100W for charging the connected laptop. A power supply is not included. The dock can be used with the power supply supplied with the laptop or a power supply can be purchased separately.
This USB4 Laptop Docking Station is compatible with computers featuring the USB Type C port with support for DisplayPort 1.4 Alternate Mode, i.e. USB4 or USB 3.2 as well as Thunderbolt 3 or TB4 host devices.
*Please note that macOS does not support MST.
This docking station delivers a whole host of capable ports to connect your devices into your workflow. With SuperSpeed USB and Ethernet, you can expect to have a blazing fast experience and improve your productivity whilst the Card Readers (SD and Micro-SD) allow you to expand your storage capacity beyond that of your device. Through a single USB-C cable, connect to multiple SuperSpeed 10Gbps USB Type A or Type C ports, a 3.5mm combined headphone jack, Gigabit Ethernet, (Micro-) SD card slots, DisplayPort and HDMI.
The USB4 Docking Station also supports Power Delivery 3.0 up to 100W for charging the connected laptop. A power supply is not included. The dock can be used with the power supply supplied with the laptop or a power supply can be purchased separately.
This USB4 Laptop Docking Station is compatible with computers featuring the USB Type C port with support for DisplayPort 1.4 Alternate Mode, i.e. USB4 or USB 3.2 as well as Thunderbolt 3 or TB4 host devices.
*Please note that macOS does not support MST.