Kingston Technology ValueRAM memory module 8 GB 1 x 8 GB DDR4 3200 MT/s 288-pin DIMM
Product code:
KVR32N22S8/8
Brand:
Kingston Technology
Product family:
ValueRAM
Product name:
ValueRAM
GTIN (EAN/UPC):
0740617296068, 740617296068
Bullet Points Kingston Technology ValueRAM memory module 8 GB 1 x 8 GB DDR4 3200 MT/s 288-pin DIMM:
- Nominal and dynamic on-die termination (ODT) for data, strobe, and mask signals
- Low-power auto self refresh (LPASR)
- Data bus inversion (DBI) for data bus
- On-die VREFDQ generation and calibration
- Single-rank
- On-board I2 serial presence-detect (SPD) EEPROM
- 16 internal banks; 4 groups of 4 banks each
- Fixed burst chop (BC) of 4 and burst length (BL) of 8 via the mode register set (MRS)
- Selectable BC4 or BL8 on-the-fly (OTF)
- Fly-by topology
- Terminated control command and address bus
- RoHS Compliant and Halogen-Free
Warranty:
Lifetime
Long product name Kingston Technology ValueRAM memory module 8 GB 1 x 8 GB DDR4 3200 MT/s 288-pin DIMM:
8GB, DDR4, 3200MT/s, Non-ECC, CL22, 1.2V, 288-pin, JEDEC
Kingston Technology ValueRAM memory module 8 GB 1 x 8 GB DDR4 3200 MT/s 288-pin DIMM:
ValueRAM's KVR32N22S8/8 is a 1G x 64-bit (8GB) DDR4-3200 CL22 SDRAM (Synchronous DRAM), 1Rx8, memory module, based on eight 1G x 8-bit FBGA components. The SPD is programmed to JEDEC standard latency DDR4-3200 timing of 22-22-22 at 1.2V. Each 288-pin DIMM uses gold contact fingers.