Catalog Object Cloud
TP-Link

TP-Link AC1350 Wireless MU-MIMO Gigabit Ceiling Mount Access Point

Product code:
EAP223
Brand:
TP-Link
Product name:
AC1350 Wireless MU-MIMO Gigabit Ceiling Mount Access Point
GTIN (EAN/UPC):
4895252500509, 0840030704277, 840030704277
Bullet Points TP-Link AC1350 Wireless MU-MIMO Gigabit Ceiling Mount Access Point:
  • Fast Dual-Band Wi-Fi: Simultaneous 450 Mbps on 2.4 GHz and 867 Mbps on 5 GHz totals 1317 Mbps Wi-Fi speeds.†
  • Integrated into Omada SDN: Zero-Touch Provisioning (ZTP)‡, Centralized Cloud Management, and Intelligent Monitoring
  • Centralized Management: Cloud access and Omada app for ultra convenience and easy management
  • Seamless Roaming: Even video streams and voice calls are unaffected as users move between locations.*
  • PoE Support: Support both standard 802.3af/at and Passive PoE (PoE adapter is not included) for flexible installations
  • Secure Guest Network: Along with multiple authentication options (SMS/Facebook Wi-Fi/ Voucher, etc.) and abundant wireless security technologies
  • Advanced Wireless Tech: Optimize network performance with MU-MIMO, Band Steering, Airtime Fairness and Beamforming technologies
Warranty:
3 year limited warranty
Long product name TP-Link AC1350 Wireless MU-MIMO Gigabit Ceiling Mount Access Point:
AC1350 Wireless MU-MIMO Gigabit Ceiling Mount Access Point
TP-Link AC1350 Wireless MU-MIMO Gigabit Ceiling Mount Access Point:
An Affordable Business-Class
802.11ac MU-MIMO Wi-Fi Solution

Superior Wi-Fi Speeds with MU-MIMO Technology
Outfitted with the latest 802.11ac Wave 2 MU-MIMO technology, the EAP223 easily delivers dual-band Wi-Fi speeds of up to 1350 Mbps to multiple devices at the same time.

Omada SDN—Smarter Cloud Solution for Business Networking
Omada Software Defined Networking (SDN) platform integrates network devices including access points, switches and gateways, guaranteeing powerful business network with higher efficiency, higher security, and higher reliability.

Hassle-Free Centralized Cloud Management:
100% centralized cloud management of whole network from different sites—all controlled from a single interface anywhere, anytime.

Secure Guest Network with Facebook Wi-Fi and SMS Authentication
The captive portal helps maintain only authorized guests to use the network, presenting devices with a convenient, user-friendly authentication method to grant Wi-Fi access. The addition of SMS and Facebook authentication simplifies the captive portal even further to simplify connectivity and boost your business.

Multiple PoE Options for Easy Installation
EAP223 supports both 802.3af/at PoE and Passive PoE power supply, which can be either powered by a PoE switch or the PoE adapter, making deployment effortless and flexible.

Easy Management with the Omada App
Follow configuration instructions on the free Omada app to get set up in minutes. Omada lets you configure settings, monitor the network status and manage clients, all from the convenience of a smartphone or tablet.