Catalog Object Cloud
TP-Link

TP-Link AV1000 Gigabit Powerline ac Wi-Fi Kit

Product code:
TL-WPA7517 KIT
Brand:
TP-Link
Product name:
AV1000 Gigabit Powerline ac Wi-Fi Kit
GTIN (EAN/UPC):
6935364072230, 6935364052584, 0845973099688, 845973099688
Bullet Points TP-Link AV1000 Gigabit Powerline ac Wi-Fi Kit:
  • Homeplug AV2 standard compliant - Provides users with stable, high-speed data transfer rates of up to 1000 Mbps on a line length of up to 300 meters
  • Dual band 802.11ac Wi-Fi - AC750 dual band Wi-Fi (433Mbps on 5GHz & 300Mbps on 2.4GHz) allows streaming, gaming, emailing, browsing and posting on your wireless devices, throughout your home
  • Wi-Fi Auto-Sync - Simply copy your router‘s Wi-Fi settings and apply any changes across the secure powerline network with Wi-Fi Clone and Wi-Fi Move
  • Gigabit Ethernet Ports - Provide reliable high-speed wired connections for game consoles, smart TVs, and NAS
  • Plug, Pair and Play - Quickly set up a secured Powerline network
Long product name TP-Link AV1000 Gigabit Powerline ac Wi-Fi Kit:
TL-WPA7517 + TL-PA7017, Gigabit Ethernet, Up to 300 m, OFDM (PLC)
TP-Link AV1000 Gigabit Powerline ac Wi-Fi Kit:
Extend AC750 Wi-Fi to Every Room Using Existing Electrical System
AV1000 Gigabit Powerline ac Wi-Fi Kit

Extend Wired and Wireless Network Using Electrical System
TL-WPA7517 KIT transforms your home’s existing electrical circuit into a Gigabit network, and brings wired and wireless network to anywhere there is a power outlet.

- > No need for drilling or wire installation
- > Network passes through walls and floors
- > Expand coverage by adding more extenders
- > Powerline adapters must be deployed in sets of two or more and be connected to the same electrical circuit

AV1000 Speeds and 300 Meters Range
Using advanced HomePlug AV2 technology, TL-WPA7517 KIT ensures stable and high-speed Wi-Fi and wired connection, providing data transmissions of up to 1000 Mbps* over the electrical wiring for ranges up to 300 meters. Stream in HD, game online and download large files without interruption thanks to reliable powerline links.

AC750 Wi-Fi for an Advanced Online Experience
With the 802.11ac Wi-Fi technology, the TL-WPA7517 operates a dual band Wi-Fi network (simultaneous 300 Mbps on 2.4 GHz and 433 Mbps on 5 GHz) with more bandwidth and less interference, maximizing the performance of your powerline network.

One Tap for a Unified Network
One-Touch Wi-Fi Configuration
Instantly copies your network name and password from your router for easy setup.

Gigabit Ethernet for Fast Wired Connections
One Gigabit Ethernet port provides reliable high-speed wired connection for a bandwidth intensive device, such as game consoles, smart TVs, STB and more, or connects multiple devices by adding a switch. Two Ethernet cables are included in the box.

Powerline Management on Your Smartphone
Manage your powerline Wi-Fi through tpPLC app from your smartphone (Android, iOS), or download new tpPLC Utility on PCs to manage the powerline network.

- View real-time powerline speed
- LED control (also controlled by LED On/Off button)
- Guest network