Catalog Object Cloud
ASUS

ASUS SimPro Dock 2 Wired Thunderbolt 3 Black, Blue

Product code:
90NX0460-P00030
Brand:
ASUS
Product name:
SimPro Dock 2
GTIN (EAN/UPC):
4711081199670
Bullet Points ASUS SimPro Dock 2 Wired Thunderbolt 3 Black, Blue:
  • Wired
  • Host interface: Thunderbolt 3
  • Ethernet LAN 10,100,1000 Mbit/s
  • Cable lock slot
Long product name ASUS SimPro Dock 2 Wired Thunderbolt 3 Black, Blue:
USB 3.0, VGA, HDMI, RJ-45, Thunderbolt 3, Smart card reader, Kensington lock, 650 g
ASUS SimPro Dock 2 Wired Thunderbolt 3 Black, Blue:
Your one-stop connection station
ASUS SimPro Dock 2 is a sleek, compact one-stop dock that streamlines laptop connectivity. Attach your laptop via a single cable and it’s powered, connected to your network and peripherals, and is primed for multitasking across up to four monitors — including an up to 8K display. It also has an integrated smart card reader for a diverse array of business. Simply, SimPro Dock 2 keeps your desk neat, tidy and organized while setting you up for work in the blink of an eye.

Productivity
One cable, unlimited possibilities

With extensive connectivity and compatibility with a broad range of both ASUS and other laptops, SimPro Dock 2 is the easy way to connect to extra data, power, peripherals, security and management tools. Just link to your laptop via a single USB-C cable and it’s instantly hooked up to your customized computing environment.

Advanced networking, management and security
Apart from connecting to wired network easily, SimPro Dock 2 helps facilitate your company’s IT management and keep your information safe and productivity high, with MAC address pass-through, remote port-disablement and Wake-on-LAN.

Loaded with connectivity
A total of five USB connections ensures easy connectivity and compatibility with a vast array of peripherals, including external hard drives, printers and scanners. SimPro Dock 2 also has Thunderbolt™ 3 for ultrafast up to 40 Gbps data transfer speeds, fast charging and video output. There’s even USB 3.2 Gen 2 Type-A that can fast-charge everyday devices, such as smartphones and tablets.

Smart card applications, empowered
With a built-in smart card reader, SimPro Dock 2 enables user authentication and security for a diverse array of business applications, from credit card-based financial transactions to identification verification for tax-filing purposes or access to personal data on government websites.

Power your day
SimPro Dock 2 supports up to 6A of power throughput for rapid charging, and has a built-in 0.6 m cable for quick, convenient connection to your laptop. It provides up to 120W power for compatible laptops, for improved power delivery and charging efficiency.

Maximize the workspace without bounds
Connect up to four displays1 at once, making it easier to manage multiple applications and extend your workspace. When attached to a laptop that supports Display Stream Compression (DSC), SimPro Dock 2 supports up to one 8K display — delivering crisp and detailed visuals. It also has DisplayPort™ 1.4, HDMI™ 2.0, traditional VGA connectivity, giving you the freedom to connect to also any display you need. As well, SimPro Dock 2’s DisplayPort functionality includes support for Multi-Steam Transport (MST), allowing multiple displays to be connected to a single DisplayPort socket.

Design
Connectivity empowered

SimPro 2 Dock is loaded with diverse ports, slots and jacks, so it’s ready to connect almost any device you need — today or tomorrow.

Connectivity
Your workspace, tidied

SimPro Dock 2 brings all those cables together, keeping your workspace neat and tidy. It’s also a compact little device, occupying barely more space than a smartphone.

Reliability
One-button operation

Once connected, all it takes is one touch of the SimPro Dock 2 power button to fire up your laptop. The integrated LED lets you know when laptop’s synced up, so you know when you’re good to go.

Software
Simple, smart software

SimPro Dock 2 includes simple, smart software to help you get set up. Pop-up messages ease the selection of a network, for example, and the device will also show an alert if you happen to dock without the power connected.

Service
Maximum support, minimum effort

The ASUS Business Service Package offers solutions that extend beyond a standard warranty to meet the needs of business-critical IT environments. Comprehensive coverage protects more than just your hardware and allows you to customize a service solution that best meets the needs of your business.
Disclaimer ASUS SimPro Dock 2 Wired Thunderbolt 3 Black, Blue $90NX0460-P00030:
ASUS SimPro Dock 2 display support varies by the processor and graphics capabilities of the connected laptop. Please check specifications for full details.
ASUS SimPro Dock 2 supports up to one 8K display for a laptop which supports DSC (Display Stream Compression).
ASUS SimPro Dock 2 is compatible with certain ASUS laptops as well as non-ASUS laptops. SimPro Dock 2 works with laptops that support the industry-standard USB-C Alternate Mode or Thunderbolt protocols via the Type-C port.
SimPro Dock 2 supports additional features, such as MAC address passthrough, WOL, multiple display support and mirrored power button, on many ASUS laptops and displays. Some features may not be available on certain ASUS laptops, ASUS Chromebook, or non-ASUS laptops.
Service and warranty coverage may vary depending on country and territory. We recommend that you check with your local retailers to confirm the options available.
Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.