ICY BOX IB-DK4040-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite, Black
Product code:
60514
Brand:
ICY BOX
Product name:
IB-DK4040-CPD
GTIN (EAN/UPC):
4250078168966
Bullet Points ICY BOX IB-DK4040-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite, Black:
- MORE CONNECTIONS: The 10-in-1 USB Type-C docking station adds USB-C, 3x USB-A 3.0, HDMI, VGA, SD/microSD card reader, 3.5 mm audio combo jack and Gigabit LAN to your notebook or PC
- WORK EFFECTIVELY: Mirror your display on two additional monitors. Possible resolution when connected via HDMI up to 3840x2160/30 Hz, with VGA up to 1920x1080@60 Hz
- FAST: The USB 3.0 ports of the docking station enable data transfer rates of up to 5 Gbps. With the LAN (RJ45) interface, you can also surf the Internet at high speed
- FULLY CHARGED: Thanks to Power Delivery, connected devices are charged with up to 100 W via an optionally available USB-C charger. This ensures that you always have enough power
- SOUNDS GOOD: Headphones, headset or microphone are connected via the 3.5 mm audio combo jack. Good sound is guaranteed in all situations
Long product name ICY BOX IB-DK4040-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite, Black:
10-in-1 USB Type-C
ICY BOX IB-DK4040-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite, Black:
Easy connection - multiple benefits
Perfectly combines a high-quality appearance and efficient technology with a very compact size. The premium aluminum DockingStation does not only look good but also offers high comfort while using. This solution is suited for any location such as private or office areas.
Small but strong
The Type-C™ connection offers incredible versatility. It combines data transmission, video output and power in a single, compact port. The integration of USB Type-C™ makes the connection even more practical, as it has a twist-proof connection as its physical feature - making it a truly universal connection.
Always informed
The IB-DK4040-CPD provides two different video interfaces and enables you to connect an HDMI® and VGA device simultaneously in mirror mode.
Perfectly combines a high-quality appearance and efficient technology with a very compact size. The premium aluminum DockingStation does not only look good but also offers high comfort while using. This solution is suited for any location such as private or office areas.
Small but strong
The Type-C™ connection offers incredible versatility. It combines data transmission, video output and power in a single, compact port. The integration of USB Type-C™ makes the connection even more practical, as it has a twist-proof connection as its physical feature - making it a truly universal connection.
Always informed
The IB-DK4040-CPD provides two different video interfaces and enables you to connect an HDMI® and VGA device simultaneously in mirror mode.