Hiditec SM10 Small Form Factor (SFF) Black
Product code:
CHA010034
Brand:
Hiditec
Product name:
SM10
GTIN (EAN/UPC):
8436545693155
Bullet Points Hiditec SM10 Small Form Factor (SFF) Black:
- Small Form Factor (SFF) PC Home/Office
- ITX
- Supported HDD sizes: 2.5,3.5,5.25"
- Number of 2.5" bays: 2 Number of 3.5" bays: 2 Number of 5.25" bays: 1
- Anti-dust filter
- ABS, Steel
- Black
Warranty:
36 Months
Long product name Hiditec SM10 Small Form Factor (SFF) Black:
ITX, 2 x HDD 3.5 2 x SSD 2.5, ABS, 2 x USB 3.0, 2 x USB 2.0, 80mm, 2.6kg, 340mm x 100mm x 350mm
Hiditec SM10 Small Form Factor (SFF) Black:
Compact with professional design
Its design is compact and functional, and is ideal for small spaces where a powerful custom configuration is needed.
It features understated, elegant, high quality finishes to offer maximum durability
Small-scale format
SM10 has a small-scale format with a volume of just 12 litres and with capacity for any customised configuration.
Its small size makes it ideal for professional and personal use.
It is made from high quality steel and can be placed horizontally as well as vertically.
Maximum capacity
It can accommodate two 2.5 mm SSDs, two 3.5 mm HDDs and one 5.25 mm ODD drive.
It features two low-profile PCI slots and is compatible with CPU Coolers with a maximum height of 90mm.
It allows the installation of ITX motherboards and is compatible with SFX power supplies.
Front panel
The front panel has an understated, elegant design and has four USB ports, two high-speed USB 3.0 ports and two USB 2.0 ports in addition to HD Audio connections.
The front also has a 5.25 mm bay to let you install any ODD unit.
Its design is compact and functional, and is ideal for small spaces where a powerful custom configuration is needed.
It features understated, elegant, high quality finishes to offer maximum durability
Small-scale format
SM10 has a small-scale format with a volume of just 12 litres and with capacity for any customised configuration.
Its small size makes it ideal for professional and personal use.
It is made from high quality steel and can be placed horizontally as well as vertically.
Maximum capacity
It can accommodate two 2.5 mm SSDs, two 3.5 mm HDDs and one 5.25 mm ODD drive.
It features two low-profile PCI slots and is compatible with CPU Coolers with a maximum height of 90mm.
It allows the installation of ITX motherboards and is compatible with SFX power supplies.
Front panel
The front panel has an understated, elegant design and has four USB ports, two high-speed USB 3.0 ports and two USB 2.0 ports in addition to HD Audio connections.
The front also has a 5.25 mm bay to let you install any ODD unit.